Dual Op Amp, 2.4MHz, Rail-to-Rail, Micropower, 8-Pin MSOP Product overview: TSV6392AIST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.4MHz, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.4MHz, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV6392AIST can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1274899-TSV6392AIST
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 800μV
Family Name: TSV6392A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 60μA
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-MiniSO
Output Current per Channel: 72mA
SR - Slew Rate: 1.1 V/μs
GBP - Gain Bandwidth Product: 2.4MHz
Dual Supply Voltage (±): 1.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): MCP6442-E/MS; MCP6442T-E/MS; LMP2012MM;
Introduction Date: January 18, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
TSV6392 - Amplifiers and Comparators-AMPLI
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Operational Amplifiers - Op Amps Micropower wide band width CMOS op-amps
IC CMOS 2 CIRCUIT 8MINISO
IC CMOS 2 CIRCUIT 8MINISO
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TSV6392AIST | 1274899-TSV6392AIST | TSV6392AIST | 497-11448-2-ND | TSV6392AIST | TSV6392AIST | TSV6392AIST | TSV6392AIST |
| Product Name | Dual 2.4MHz MSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV6392AIST | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | MSOP | SSOP; SOP; TSSOP; TSSOP8 | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Number of Pins | 8 | |||||||
| Source Current (IS) | 0.0600 milliamps | 0.0500 milliamps | 0.0500 milliamps | 0.0500 milliamps | ||||
| VOS | 0.8000 millivolts | 0.8000 millivolts |