Manufacturer: STMicroelectronics
Win Source Part Number: 035143-TS514IDT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 50nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 6 V to 30 V, ±3 V to 15 V
Operating Supply Current: 1.4mA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): LF444CM/NOPB; BA2902YF-CE2; TS514ID;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
4-Ch Op Amp, 3MHz GBW, 1.5V/µs SR, 15V, SO, Bipolar Product overview: TS514IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 1.5V, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 1.5V, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS514IDT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-SO
General Purpose Amplifier 4 Circuit 14-SO
General Purpose Amplifier 4 Circuit 14-SO
IC OPAMP GP 4 CIRCUIT 14SO
IC OPAMP GP 4 CIRCUIT 14SO
Precision Amplifiers Quad Prec Hi-Perform
General Purpose Amplifier 4 Circuit 14-SO
OPAMP, 3MHZ, -40 TO 125DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:1.5V/µs; Supply Voltage Range:6V to 30V, ± 3V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 035143-TS514IDT | 687-TS514IDT | 497-8119-1-ND | TS514IDT | TS514IDT | TS514IDT | TS514IDT | 07AH7223 | TS514IDT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS514IDT | 3MHz 1.5V 15V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Opamp, 3Mhz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 6 to 30 volts | 15 volts | 30 volts | 6 volts | |||||
| Source Current (IS) | 1.4 milliamps | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | |||||
| VOS | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| IBIAS | 0.0500 µA | 0.0500 µA | 0.0500 µA | ||||||
| GBW | 3 MHz | 3 MHz | 3 MHz |