The TS86x series analogue comparator is designed for rail-to-rail operation with a supply voltage range of 2.7V to 10V. It features ultra-low current consumption of 6 µA per comparator, making it suitable for battery-powered applications. The device has a propagation delay of 500 ns at 2.7V with a 100 mV overdrive, providing a good speed-to-power ratio. It is available in a compact SOT-23-5 package and offers push-pull outputs, allowing direct connection to microcontrollers without the need for additional pull-up resistors. The comparator is characterized by ESD protection of 2 kV and latch-up immunity (class A), ensuring reliability in various applications such as portable communication systems, alarms, and smoke detectors. The operating temperature range is from -40 °C to +85 °C, making it versatile for different environmental conditions.
Manufacturer: STMicroelectronics
Win Source Part Number: 035207-TS861ILT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 16μA
Voltage - Input Offset (Max): 15mV @ 5V
Current - Input Bias (Max): 300pA @ 5V
CMRR, PSRR (Typ): 70dB CMRR
Propagation Delay (Max): 2μs
Family Name: TS861
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 10 V
Alternative Parts (Cross-Reference): TS861IYLT; MIC7211BM5; MIC7211BM5 TR; MIC7211YM5;
Introduction Date: October 12, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Micropower Comparator Rail-Rail SOT-23-5
Micropower Comparator Rail-Rail SOT-23-5
Micropower Comparator Rail-Rail SOT-23-5
1-Ch BiCMOS Comparator, SOT-23, 2.7-10V, 16uA, 500ns Product overview: TS861ILT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 16uA, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 10V, 16uA, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS861ILT can be used for catalog matching and distributor lookup.
IC COMPARATOR R-R MCRPWR SOT23-5
Comparator General Purpose Push-Pull SOT-23-5
COMPARATOR, MICROPWR, P PULL, 5; Comparator Type:BiCMOS; No. of Comparators:1 Comparator; Response Time:500ns; Supply Voltage Range:2.7V to 10V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:Push Pull RoHS Compliant: Yes
Analogue Comparator, Rail to Rail, BiCMOS, 1, 500 ns, 2.7V to 10V, SOT-23, 5 RoHS Compliant: Yes
Analog Comparators Single Rail-to-Rail
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 035207-TS861ILT | 9170760P | 9170760 | 692-TS861ILT | TS861ILT | TS861ILT | 13T9630 | 45Y8744 | TS861ILT |
| Product Name | Linear - Linear - Comparators - TS861ILT | Comparators | Comparators | 10V 16uA SOT-23 Linear Comparator IC | Linear - Comparators | Comparators | Comparator, Micropwr, P Pull, 5; Comparator Type Stmicroelectronics | Analogue Comparator, Rail To Rail, Bicmos, 1, 500 Ns, 2.7V To 10V, Sot-23, 5 Rohs Compliant Stmicroelectronics | Analog Comparators |
| Supply Voltage (VS) | 2.7 to 10 volts | 2.7 to 10 volts | 2.7 to 10 volts | ||||||
| VOS | 15 millivolts | 15 millivolts | |||||||
| CMRR | 70 dB | 70 dB | 70 dB | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||||
| Logic Output | Push-Pull | Push Pull | Push-pull |