5V CMOS Op-Amp, 2.4MHz, 60uA, Rail-to-Rail, 1-Ch, SOT-23 Product overview: TSV6390ICT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2.4MHz, 60uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5V, 2.4MHz, 60uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV6390ICT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 901491-TSV6390ICT
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSV6390
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -497-11926-2, -497-11926-1, -497-11926-6, 497-11926-1, 497-11926-2, 497-11926-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6
IC OPAMP GP 1 CIRCUIT SC70-6
Operational Amplifiers - Op Amps Micropower wide band width CMOS op-amps
IC OPAMP GP 1 CIRCUIT SC70-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TSV6390ICT | 901491-TSV6390ICT | 497-11926-2-ND | TSV6390ICT | TSV6390ICT | TSV6390ICT | TSV6390ICT |
| Product Name | 5V 2.4MHz 60uA SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV6390ICT | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.5 to 5.5 volts | 1.5 volts | |||||
| Slew Rate | 1.1 V/µs | 1.1 V/µs | 1.10E-6 V/µs | 1.1 V/µs | |||
| Bandwidth | 2.4 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |