Manufacturer: STMicroelectronics
Win Source Part Number: 128753-TS912IDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.3 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 10mV
Family Name: TS912
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 400μA
Channel Output Current: 75mA
Gain Bandwidth Product (GBP): 1.4MHz
Alternative Parts (Cross-Reference): TS912IYD; TS912IYDT; MCP6H02T-E/SN;
Introduction Date: April 20, 1999
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Dual Op Amp, 1.4MHz BW, CMOS, 8V, SOIC, Surface Mount Product overview: TS912IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 1.4MHz, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SMD, 1.4MHz, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS912IDT can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual Rail-to-Rail 3V
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
Operational Amplifier, Dual, 1.4 MHz, 2, 1.3 V/ s, 2.7V to 16V, SOIC, 8 RoHS Compliant: Yes
1pA Dual 1.4MHz SOP-8 Operational Amplifier ROHS
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 128753-TS912IDT | 7141133 | 7141133P | 687-TS912IDT | 497-6618-1-ND | TS912IDT | TS912IDT | TS912IDT | TS912IDT | TS912IDT | 04X9064 | TS912IDT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS912IDT | Op Amps | Op Amps | Dual SMD 1.4MHz 8V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Dual, 1.4 Mhz, 2, 1.3 V/ S, 2.7V To 16V, Soic, 8 Rohs Compliant Stmicroelectronics | Operational Amplifier/Comparator >> Operational Amplifier |
| Supply Voltage (VS) | 2.7 to 16 volts | 8 volts | 2.7 volts | 2.7 volts | ||||||||
| Source Current (IS) | 0.4000 milliamps | 0.4000 milliamps | 0.4000 milliamps | 0.4000 milliamps | ||||||||
| VOS | 10 millivolts | 10 millivolts | 10 millivolts | |||||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA | ||||||||
| GBW | 1.4 MHz | 1.4 MHz | 1.4 MHz | 1.4 MHz |