STMicroelectronics, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV850AILT TSV850AILT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 801040-TSV850AILT Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.7V/μs Gain Bandwidth Product: 1.3MHz Current - Input Bias: 27nA Voltage - Input Offset: 800μV Current - Supply: 130μA Current - Output / Channel: 70mA Voltage - Supply, Single/Dual (±): 2.5V ~ 5.5V Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: TSV850
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 801040-TSV850AILT Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.7V/μs Gain Bandwidth Product: 1.3MHz Current - Input Bias: 27nA Voltage - Input Offset: 800μV Current - Supply: 130μA Current - Output / Channel: 70mA Voltage - Supply, Single/Dual (±): 2.5V ~ 5.5V Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: TSV850
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV850AILT - 801040-TSV850AILT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV850AILT
801040-TSV850AILT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV850AILT 801040-TSV850AILT
Manufacturer: STMicroelectronics Win Source Part Number: 801040-TSV850AILT Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.7V/μs Gain Bandwidth Product: 1.3MHz Current - Input Bias: 27nA Voltage - Input Offset: 800μV Current - Supply: 130μA Current - Output / Channel: 70mA Voltage - Supply, Single/Dual (±): 2.5V ~ 5.5V Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: TSV850

Manufacturer: STMicroelectronics
Win Source Part Number: 801040-TSV850AILT
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.7V/μs
Gain Bandwidth Product: 1.3MHz
Current - Input Bias: 27nA
Voltage - Input Offset: 800μV
Current - Supply: 130μA
Current - Output / Channel: 70mA
Voltage - Supply, Single/Dual (±): 2.5V ~ 5.5V
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-6
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: TSV850

Buy Now
Singapore, Singapore
Low-Power 1.3MHz 5V SOT-23 Operational Amplifier IC
687-TSV850AILT
Low-Power 1.3MHz 5V SOT-23 Operational Amplifier IC 687-TSV850AILT
1.3MHz Op Amp, 5V, 1Ch, SOT-23-6, Low Power Product overview: TSV850AILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.3MHz, 5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1.3MHz, 5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV850AILT can be used for catalog matching and distributor lookup.

1.3MHz Op Amp, 5V, 1Ch, SOT-23-6, Low Power Product overview: TSV850AILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.3MHz, 5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1.3MHz, 5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV850AILT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-12096-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-12096-6-ND
Instrumentation, Op Amps, Buffer Amps 497-12096-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-12096-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-12096-1-ND
Instrumentation, Op Amps, Buffer Amps 497-12096-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-12096-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-12096-2-ND
Instrumentation, Op Amps, Buffer Amps 497-12096-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
 - TSV850AILT - Rochester Electronics
Newburyport, MA, United States
Low-power (180uA), general-purpose 5V Bipolar Op-Amp, GBP=1.3MHz, small offset, single with shutdown feature

Low-power (180uA), general-purpose 5V Bipolar Op-Amp, GBP=1.3MHz, small offset, single with shutdown feature

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSV850AILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSV850AILT
Integrated Circuits (ICs) - Linear - Amplifiers TSV850AILT
IC OPAMP GP 1 CIRCUIT SOT23-6

IC OPAMP GP 1 CIRCUIT SOT23-6

Supplier's Site
IC OPAMP GP 1.3MHZ RRO SOT23-6 - 761-TSV850AILT - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 1.3MHZ RRO SOT23-6
761-TSV850AILT
IC OPAMP GP 1.3MHZ RRO SOT23-6 761-TSV850AILT
IC OPAMP GP 1.3MHZ RRO SOT23-6

IC OPAMP GP 1.3MHZ RRO SOT23-6

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TSV850AILT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSV850AILT
Instrumentation, OP Amps, Buffer Amps TSV850AILT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TSV850AILT
Operational Amplifiers - Op Amps TSV850AILT
Operational Amplifiers - Op Amps Low Power OP AMP 180uA 5V 50nA 1.3MHz

Operational Amplifiers - Op Amps Low Power OP AMP 180uA 5V 50nA 1.3MHz

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV850AILT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSV850AILT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSV850AILT
IC OPAMP GP 1 CIRCUIT SOT23-6

IC OPAMP GP 1 CIRCUIT SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 801040-TSV850AILT 687-TSV850AILT 497-12096-6-ND TSV850AILT TSV850AILT 761-TSV850AILT TSV850AILT TSV850AILT TSV850AILT
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV850AILT Low-Power 1.3MHz 5V SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers IC OPAMP GP 1.3MHZ RRO SOT23-6 Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Features Single-Supply Rail-Rail-Out
Source Current (IS) 0.1300 milliamps 0.1300 milliamps 0.1300 milliamps 0.1300 milliamps
VOS 0.8000 millivolts 0.8000 millivolts
IBIAS 0.0270 µA 0.0270 µA
GBW 1.3 MHz 1.3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449799P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9086804MXC - Lingto Electronic Limited
Specs
Source Current (IS) 31 milliamps
Bandwidth 160 MHz
View Details
TLC2252M Rail-To-Rail uPower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564001QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
Precision Micropower CMOS Operational Amplifier - ALD1731SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.1800 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers