STMicroelectronics, Inc. Instrumentation, Op Amps, Buffer Amps TSU101ILT

Description
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Request a Quote Datasheet
Description
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 497-13802-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-13802-2-ND
Instrumentation, Op Amps, Buffer Amps 497-13802-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-13802-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-13802-6-ND
Instrumentation, Op Amps, Buffer Amps 497-13802-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-13802-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-13802-1-ND
Instrumentation, Op Amps, Buffer Amps 497-13802-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
5V 9kHz SOT-23 Operational Amplifier IC
687-TSU101ILT
5V 9kHz SOT-23 Operational Amplifier IC 687-TSU101ILT
5V Rail-to-Rail CMOS Op-Amp, 9kHz BW, 580nA, SOT-23 Product overview: TSU101ILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 9kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5V, 9kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSU101ILT can be used for catalog matching and distributor lookup.

5V Rail-to-Rail CMOS Op-Amp, 9kHz BW, 580nA, SOT-23 Product overview: TSU101ILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 9kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5V, 9kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSU101ILT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSU101ILT - 1274886-TSU101ILT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSU101ILT
1274886-TSU101ILT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSU101ILT 1274886-TSU101ILT
Manufacturer: STMicroelectronics Win Source Part Number: 1274886-TSU101ILT Packaging: Reel Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 650nA Amplifier Type: General Purpose Slew Rate: 0.003V/μs Gain Bandwidth Product: 9kHz Current - Input Bias: 5pA Voltage - Input Offset: 3mV Current - Output / Channel: 11mA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Family Part Number: TSU101 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 1.5V ~ 5.5V

Manufacturer: STMicroelectronics
Win Source Part Number: 1274886-TSU101ILT
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 650nA
Amplifier Type: General Purpose
Slew Rate: 0.003V/μs
Gain Bandwidth Product: 9kHz
Current - Input Bias: 5pA
Voltage - Input Offset: 3mV
Current - Output / Channel: 11mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Family Part Number: TSU101
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.5V ~ 5.5V

Buy Now
 - TSU101ILT - Rochester Electronics
Newburyport, MA, United States
TSU101 - Single Nanopower Operationnal Amplifiers

TSU101 - Single Nanopower Operationnal Amplifiers

Supplier's Site Datasheet
Op Amps - 8291557P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8291557P
Op Amps 8291557P
STMicroelectronics TSU101ILT

STMicroelectronics TSU101ILT

Supplier's Site
Op Amps - 8291557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8291557
Op Amps 8291557
STMicroelectronics TSU101ILT

STMicroelectronics TSU101ILT

Supplier's Site
Op Amps - 1655644 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1655644
Op Amps 1655644
STMicroelectronics TSU101ILT

STMicroelectronics TSU101ILT

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TSU101ILT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSU101ILT
Instrumentation, OP Amps, Buffer Amps TSU101ILT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSU101ILT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSU101ILT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSU101ILT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Operational Amplifier, Single, 9 Khz, 1, 3 V/ms, 1.5V To 5.5V, Sot-23, 5 Rohs Compliant Stmicroelectronics - 41Y2299 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Single, 9 Khz, 1, 3 V/ms, 1.5V To 5.5V, Sot-23, 5 Rohs Compliant Stmicroelectronics
41Y2299
Operational Amplifier, Single, 9 Khz, 1, 3 V/ms, 1.5V To 5.5V, Sot-23, 5 Rohs Compliant Stmicroelectronics 41Y2299
Operational Amplifier, Single, 9 kHz, 1, 3 V/ms, 1.5V to 5.5V, SOT-23, 5 RoHS Compliant: Yes

Operational Amplifier, Single, 9 kHz, 1, 3 V/ms, 1.5V to 5.5V, SOT-23, 5 RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSU101ILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSU101ILT
Integrated Circuits (ICs) - Linear - Amplifiers TSU101ILT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TSU101ILT
Operational Amplifiers - Op Amps TSU101ILT
Operational Amplifiers - Op Amps NanoPWR 5V CMOS 580nA 1.8V 2kV OpAmp

Operational Amplifiers - Op Amps NanoPWR 5V CMOS 580nA 1.8V 2kV OpAmp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TSU101ILT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TSU101ILT
Instrumentation, OP Amps, Buffer Amps TSU101ILT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 497-13802-2-ND 687-TSU101ILT 1274886-TSU101ILT TSU101ILT 8291557P 8291557 TSU101ILT TSU101ILT 41Y2299 TSU101ILT TSU101ILT TSU101ILT
Product Name Instrumentation, Op Amps, Buffer Amps 5V 9kHz SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSU101ILT Op Amps Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier, Single, 9 Khz, 1, 3 V/ms, 1.5V To 5.5V, Sot-23, 5 Rohs Compliant Stmicroelectronics Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out Single-Supply
Source Current (IS) 6.50E-4 milliamps 6.50E-4 milliamps 6.50E-4 milliamps 6.50E-4 milliamps
Slew Rate 0.0030 V/µs 0.0030 V/µs 0.0030 V/µs 0.0030 V/µs 3.00E-9 V/µs 0.0030 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT; SC-74A, SOT-753 Tape and Reel SOT; SOT23; SOT-23-5 SOT; SOT23; SOT-23 SOT; SOT23; Sot-23 SOT; SC-74A, SOT-753 Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data