The TSV521 operational amplifier from STMicroelectronics features a gain bandwidth product of 1.15 MHz while consuming only 45 µA at a supply voltage of 5 V. It operates over a temperature range of -40 to 125 °C, making it suitable for automotive and other harsh environments. The device supports rail-to-rail input and output, which enhances its versatility in interfacing with high impedance sensors. It has a low input bias current of 1 pA and a maximum offset voltage of 800 µV. The TSV521 is housed in a compact SC70-5 package, which is ideal for space-constrained applications, particularly in battery-powered and portable devices.
Single Op Amp, Rail-to-Rail, 1.15MHz, 5.5V, SC-70, SMT Product overview: TSV521ICT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.15MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.15MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV521ICT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
High merit factor (1.15 MHz for 45 uA) CMOS op-amps
Manufacturer: STMicroelectronics
Win Source Part Number: 1114806-TSV521ICT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.89 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 45μA
Channel Output Current: 55mA
Gain Bandwidth Product (GBP): 1.15MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT SC70-5
OPAMP, 1.15MHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:1.15MHz; Slew Rate:0.89V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Operational Amplifiers - Op Amps 1.15 MHz at 5V 45uA 2.7 to 5.5V 100pF
IC OPAMP GP 1 CIRCUIT SC70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP GP 1 CIRCUIT SC70-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TSV521ICT | 497-13194-2-ND | TSV521ICT | 1114806-TSV521ICT | TSV521ICT | 07AH7201 | TSV521ICT | TSV521ICT | TSV521ICT | TSV521ICT |
| Product Name | 1.15MHz 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV521ICT | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 1.15Mhz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SC-70 | SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SOT 323 | SC-70; SC-70-5 | SC-70; 5-TSSOP, SC-70-5, SOT-353 | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SC-70; Surface Mount | |||
| Number of Pins | 5 | 5 | ||||||||
| Features | Rail-Rail-Out | |||||||||
| Source Current (IS) | 0.0450 milliamps | 0.0450 milliamps | 0.0450 milliamps | 0.0450 milliamps |