General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 035223-TS922AIDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.3 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 12 V
Operating Supply Current: 2mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 4MHz
Alternative Parts (Cross-Reference): AD8662ARZ-REEL7; TS3V912ID; LMC6035IM;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
2-Ch Op Amp, 4MHz BW, 1.3V/µs SR, SOIC, 2.7-12V Product overview: TS922AIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 1.3V, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 1.3V, 12V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS922AIDT can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Dual Rail-to-Rail
IC OPAMP GP 2 CIRCUIT 8SOIC
OPAMP, 4MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
Operational Amplifier, Dual, 4 MHz, 2, 1.3 V/ s, 2.7V to 12V, SOIC, 8 RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-6221-1-ND | 7147538 | 7147538P | 035223-TS922AIDT | 687-TS922AIDT | TS922AIDT | TS922AIDT | 69AH3084 | 45Y8749 | TS922AIDT | TS922AIDT | TS922AIDT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS922AIDT | 4MHz 1.3V 12V SOIC Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 4Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Operational Amplifier, Dual, 4 Mhz, 2, 1.3 V/ S, 2.7V To 12V, Soic, 8 Rohs Compliant Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||||||||
| Source Current (IS) | 2 milliamps | 2 milliamps | 2 milliamps | 2 milliamps | ||||||||
| Slew Rate | 1.3 V/µs | 1.3 V/µs | 1.3 V/µs | 1.3 V/µs | 1.30E-6 V/µs | 1.3 V/µs | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Soic | SOIC; SOIC | 8-SO | Tape and Reel | Surface Mount | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) |