General Purpose Amplifier 4 Circuit 14-SO
General Purpose Amplifier 4 Circuit 14-SO
General Purpose Amplifier 4 Circuit 14-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 035142-TS514AIDT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 50nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 6 V to 30 V, ±3 V to 15 V
Operating Supply Current: 1.4mA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
4-Ch Op Amp, 3MHz BW, 1.5V/µs SR, 15V, SO, Bipolar Product overview: TS514AIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 1.5V, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 1.5V, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS514AIDT can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14SO
IC OPAMP GP 4 CIRCUIT 14SO
SO 14 .15 TO J/HIGH SPEED OP AMP; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:1.5V/µs; Supply Voltage Range:6V to 30V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
General Purpose Amplifier 4 Circuit 14-SO
Precision Amplifiers Quad Prec Hi-Perform
IC OPAMP GP 4 CIRCUIT 14SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-4453-2-ND | 035142-TS514AIDT | 687-TS514AIDT | TS514AIDT | TS514AIDT | 51AC9698 | TS514AIDT | TS514AIDT | TS514AIDT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS514AIDT | 3MHz 1.5V 15V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | So 14 .15 To J/high Speed Op Amp; No. Of Amplifiers Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.5000 milliamps | 1.4 milliamps | 0.5000 milliamps | 0.5000 milliamps | |||||
| Slew Rate | 1.5 V/µs | 1.5 V/µs | 1.5 V/µs | 1.5 V/µs | 1.5 V/µs | 1.5 V/µs | 1.50E-6 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | 14-SO | Tape and Reel | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | ||||
| Supply Voltage (VS) | 6 to 30 volts | 15 volts | 6 volts | 6 to 30 volts | 6 volts |