Manufacturer: STMicroelectronics
Win Source Part Number: 035240-TS942AIDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.0045 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 10 V
Operating Supply Current: 1.2μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 10kHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
2-Ch Op Amp, 10kHz GBW, 1.2uA, SO, SM Product overview: TS942AIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10kHz, 1.2uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10kHz, 1.2uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS942AIDT can be used for catalog matching and distributor lookup.
TS942 - 3V Output Rail To Rail Micropower Op Amp
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
OPAMP, 10KHZ, -40 TO 85DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:10kHz; Slew Rate:4.5V/ms; Supply Voltage Range:2.5V to 10V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Operational Amplifiers - Op Amps Dual Rail-to-Rail
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 035240-TS942AIDT | 687-TS942AIDT | TS942AIDT | 497-4457-2-ND | 26AH0359 | TS942AIDT | TS942AIDT | TS942AIDT | TS942AIDT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS942AIDT | 10kHz 1.2uA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Opamp, 10Khz, -40 To 85Deg C; No. Of Amplifiers Stmicroelectronics | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 2.7 to 10 volts | 2.5 to 10 volts | 2.5 volts | ||||||
| Source Current (IS) | 0.0012 milliamps | 0.0012 milliamps | 0.0012 milliamps | 0.0012 milliamps | |||||
| VOS | 5 millivolts | 5 millivolts | |||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | |||||||
| GBW | 0.0100 MHz | 0.0100 MHz |