4-Ch Comparator, Low-Voltage, Rail-to-Rail, 210ns, 5V Product overview: TS334IPT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS334IPT can be used for catalog matching and distributor lookup.
IC COMPARATOR R-R QUAD 14-TSSOP
Analog Comparators Micro PWR 1.65 to 5V 20uA 210ns 2kV
Comparator General Purpose Open Drain 14-TSSOP
TSSOP14/A°/MICROPOW RAILTORAIL COMPRATOR; Comparator Type:Micropower; No. of Comparators:4 Comparators; Response Time:-; Supply Voltage Range:1.6V to 5V; Comparator Case Style:TSSOP; No. of Pins:14Pins; IC Output Type:Open Drain; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 692-TS334IPT | 1892043 | 1892043P | TS334IPT | TS334IPT | TS334IPT | 51AC9690 |
| Product Name | 5V Linear Comparator IC | Comparators | Comparators | Linear - Comparators | Analog Comparators | Comparators | Tssop14/a°/micropow Railtorail Comprator; Comparator Type Stmicroelectronics |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 3 volts | 1.6 to 5 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | Tape and Reel | SSOP; SOP; TSSOP; Tssop | SSOP; SOP; TSSOP; TSSOP | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | TSSOP | ||
| Logic Output | Open Drain; Open drain | Open Drain; Open Drain |