STMicroelectronics, Inc. Instrumentation, Op Amps, Buffer Amps TSV6192IST

Description
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Request a Quote Datasheet
Description
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 497-11066-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-11066-1-ND
Instrumentation, Op Amps, Buffer Amps 497-11066-1-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-11066-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-11066-2-ND
Instrumentation, Op Amps, Buffer Amps 497-11066-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV6192IST - 035377-TSV6192IST - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV6192IST
035377-TSV6192IST
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV6192IST 035377-TSV6192IST
Manufacturer: STMicroelectronics Win Source Part Number: 035377-TSV6192IST Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.08 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 4mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MiniSO Supply Voltage - Operating: 1.5 V to 5.5 V Operating Supply Current: 10.5μA Channel Output Current: 63mA Gain Bandwidth Product (GBP): 450kHz Alternative Parts (Cross-Reference): MAX4474EUA+T; OPA2340EA/2K5; TLV8802DGKR; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 035377-TSV6192IST
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.08 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 4mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MiniSO
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 10.5μA
Channel Output Current: 63mA
Gain Bandwidth Product (GBP): 450kHz
Alternative Parts (Cross-Reference): MAX4474EUA+T; OPA2340EA/2K5; TLV8802DGKR;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dual 5V 450kHz 10.5uA Operational Amplifier IC - 687-TSV6192IST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 5V 450kHz 10.5uA Operational Amplifier IC
687-TSV6192IST
Dual 5V 450kHz 10.5uA Operational Amplifier IC 687-TSV6192IST
Dual 5V CMOS Op Amp, 450kHz GBP, 10.5uA, Rail-to-Rail Product overview: TSV6192IST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 450kHz, 10.5uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5V, 450kHz, 10.5uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV6192IST can be used for catalog matching and distributor lookup.

Dual 5V CMOS Op Amp, 450kHz GBP, 10.5uA, Rail-to-Rail Product overview: TSV6192IST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 450kHz, 10.5uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5V, 450kHz, 10.5uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV6192IST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV6192IST - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSV6192IST
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSV6192IST
IC CMOS 2 CIRCUIT 8MINISO

IC CMOS 2 CIRCUIT 8MINISO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSV6192IST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSV6192IST
Integrated Circuits (ICs) - Linear - Amplifiers TSV6192IST
IC CMOS 2 CIRCUIT 8MINISO

IC CMOS 2 CIRCUIT 8MINISO

Supplier's Site
Op Amp Dual Gp R-r I/o 5.5V 8-PIN MSOP T/r - 761-TSV6192IST - Utmel Electronic Limited
Hong Kong, China
Op Amp Dual Gp R-r I/o 5.5V 8-PIN MSOP T/r
761-TSV6192IST
Op Amp Dual Gp R-r I/o 5.5V 8-PIN MSOP T/r 761-TSV6192IST
Op Amp Dual Gp R-r I/o 5.5V 8-PIN MSOP T/r

Op Amp Dual Gp R-r I/o 5.5V 8-PIN MSOP T/r

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TSV6192IST
Operational Amplifiers - Op Amps TSV6192IST
Operational Amplifiers - Op Amps 10uA 450 KHz CMOS 1.5 to 5.5V Op AMP

Operational Amplifiers - Op Amps 10uA 450 KHz CMOS 1.5 to 5.5V Op AMP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TSV6192IST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSV6192IST
Instrumentation, OP Amps, Buffer Amps TSV6192IST
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 497-11066-1-ND 035377-TSV6192IST 687-TSV6192IST TSV6192IST TSV6192IST 761-TSV6192IST TSV6192IST TSV6192IST
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV6192IST Dual 5V 450kHz 10.5uA Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Op Amp Dual Gp R-r I/o 5.5V 8-PIN MSOP T/r Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out Rail-Rail-Out; Rail-Rail-In
Source Current (IS) 0.0105 milliamps 0.0105 milliamps 0.0105 milliamps 0.0105 milliamps 0.0105 milliamps
Slew Rate 0.0800 V/µs 0.0800 V/µs 0.0800 V/µs 8.00E-8 V/µs 8.00E-8 V/µs 0.0800 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" 8-MiniSO Tape and Reel Surface Mount SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9201301MEA - Lingto Electronic Limited
Specs
Source Current (IS) 18 milliamps
Bandwidth 4 MHz
View Details
IC CLK BUFFER 1:4 60MHZ 20SO - 815-CDC208NSR - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 5 volts
Source Current (IS) 0.0800 milliamps
View Details
2 suppliers
Precision Dual Low Power CMOS Operational Amplifier - ALD2732ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.75 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Analog - MTLF155MD8 - Micross Components, Inc.
Micross Components, Inc.
View Details