STMicroelectronics, Inc. 20MHz 5V SOT-23 Operational Amplifier IC TSV991IYLT

Description
20MHz Rail-to-Rail Op-Amp, 1 Circuit, SOT-23-5, 5V CMOS Product overview: TSV991IYLT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV991IYLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20MHz Rail-to-Rail Op-Amp, 1 Circuit, SOT-23-5, 5V CMOS Product overview: TSV991IYLT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV991IYLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20MHz 5V SOT-23 Operational Amplifier IC
687-TSV991IYLT
20MHz 5V SOT-23 Operational Amplifier IC 687-TSV991IYLT
20MHz Rail-to-Rail Op-Amp, 1 Circuit, SOT-23-5, 5V CMOS Product overview: TSV991IYLT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV991IYLT can be used for catalog matching and distributor lookup.

20MHz Rail-to-Rail Op-Amp, 1 Circuit, SOT-23-5, 5V CMOS Product overview: TSV991IYLT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV991IYLT can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV991IYLT - 043391-TSV991IYLT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV991IYLT
043391-TSV991IYLT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV991IYLT 043391-TSV991IYLT
Manufacturer: STMicroelectronics Win Source Part Number: 043391-TSV991IYLT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 820μA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 20MHz Alternative Parts (Cross-Reference): TSV991ILT; MAX4385EEUK+T; MAX4385EEUK+; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 043391-TSV991IYLT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 820μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 20MHz
Alternative Parts (Cross-Reference): TSV991ILT; MAX4385EEUK+T; MAX4385EEUK+;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-10281-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-10281-2-ND
Instrumentation, Op Amps, Buffer Amps 497-10281-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-10281-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-10281-1-ND
Instrumentation, Op Amps, Buffer Amps 497-10281-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-10281-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-10281-6-ND
Instrumentation, Op Amps, Buffer Amps 497-10281-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Opamp, 20Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 69AH3047 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 20Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics
69AH3047
Opamp, 20Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics 69AH3047
OPAMP, 20MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

OPAMP, 20MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV991IYLT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSV991IYLT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSV991IYLT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TSV991IYLT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TSV991IYLT
Instrumentation, OP Amps, Buffer Amps TSV991IYLT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TSV991IYLT
Operational Amplifiers - Op Amps TSV991IYLT
Operational Amplifiers - Op Amps High Merit Op Amp RR 1.5mV 20MHz

Operational Amplifiers - Op Amps High Merit Op Amp RR 1.5mV 20MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSV991IYLT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSV991IYLT
Integrated Circuits (ICs) - Linear - Amplifiers TSV991IYLT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TSV991IYLT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSV991IYLT
Instrumentation, OP Amps, Buffer Amps TSV991IYLT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TSV991IYLT 043391-TSV991IYLT 497-10281-2-ND 69AH3047 TSV991IYLT TSV991IYLT TSV991IYLT TSV991IYLT TSV991IYLT
Product Name 20MHz 5V SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV991IYLT Instrumentation, Op Amps, Buffer Amps Opamp, 20Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Slew Rate 10 V/µs 10 V/µs 10 V/µs 10 V/µs 1.00E-5 V/µs 10 V/µs
Bandwidth 20 MHz 20 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Tape and Reel SOT; SOT23; SOT-23-5 SOT; SC-74A, SOT-753 Surface Mount SC-74A, SOT-753 SOT; SC-74A, SOT-753
Unlock Full Specs
to access all available technical data