CMOS Op-Amp, 420kHz GBP, 1ch, 29uA, 5V, Rail-to-Rail Product overview: TSV620ICT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420kHz, 29uA, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 420kHz, 29uA, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV620ICT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6
Manufacturer: STMicroelectronics
Win Source Part Number: 735489-TSV620ICT
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 29μA
Amplifier Type: General Purpose
Slew Rate: 0.14V/μs
Gain Bandwidth Product: 420kHz
Current - Input Bias: 1pA
Voltage - Input Offset: 4mV
Current - Output / Channel: 74mA
Categories: Integrated Circuits
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Alternative Parts (Cross-Reference): LMV341QDCKRQ1; MAX9636AXT+T; MAX9636AXT+;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: TSV620
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.5V ~ 5.5V
Operational Amplifiers - Op Amps Rail-to-rail 29 uA 420 kHz CMOS
IC OPAMP GP 1 CIRCUIT SC70-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6
IC OPAMP GP 1 CIRCUIT SC70-6
IC OPAMP GP 1 CIRCUIT SC70-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TSV620ICT | 497-10159-2-ND | 735489-TSV620ICT | TSV620ICT | TSV620ICT | TSV620ICT | TSV620ICT | TSV620ICT |
| Product Name | 420kHz 29uA 5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV620ICT | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.5 to 5.5 volts | 1.5 to 5.5 volts | 1.5 volts | 5.5 volts | ||||
| Slew Rate | 0.1400 V/µs | 0.1400 V/µs | 0.1400 V/µs | 0.1400 V/µs | 0.1400 V/µs | 1.40E-7 V/µs | ||
| Bandwidth | 0.4200 MHz | 0.4200 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |