Comparator Dual Micro Power SOIC8
Comparator Dual Micro Power SOIC8
Comparator Dual Micro Power SOIC8
TS393 - Amplifiers and Comparators-AMPLI
Manufacturer: STMicroelectronics
Win Source Part Number: 035052-TS393IDT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Drain
Number of Elements: 2
Current - Quiescent (Max): 25μA
Voltage - Input Offset (Max): 5mV @ 10V
Current - Input Bias (Max): 1pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 71dB CMRR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Dual Comparator, 1.35V-16V, 5mV Vos, 1pA Ib, SOIC Product overview: TS393IDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.35V, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 1.35V, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS393IDT can be used for catalog matching and distributor lookup.
5mV 1pA SOIC-8 Comparators ROHS
COMPARATOR, 1.5US, -40 TO 125DEG C; Comparator Type:CMOS; No. of Comparators:2 Comparators; Response Time:1.5µs; Supply Voltage Range:2.7V to 16V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Open Drain RoHS Compliant: Yes
Analogue Comparator, Dual, CMOS, 2, 1.5 s, 2.7V to 16V, SOIC, 8 RoHS Compliant: Yes
Analog Comparators Micropower Dual Volt
IC COMP MICROPWR DUAL V 8 SOIC
Comparator General Purpose CMOS, Open-Drain 8-SOIC
| RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 6867515 | 6867515P | TS393IDT | 035052-TS393IDT | 692-TS393IDT | TS393IDT | 33R1424 | 04X9063 | TS393IDT | TS393IDT | TS393IDT |
| Product Name | Comparators | Comparators | Linear - Linear - Comparators - TS393IDT | Dual 1.35V 16V SOIC Linear Comparator IC | Operational Amplifier/Comparator >> Comparators | Comparator, 1.5Us, -40 To 125Deg C; Comparator Type Stmicroelectronics | Analogue Comparator, Dual, Cmos, 2, 1.5 S, 2.7V To 16V, Soic, 8 Rohs Compliant Stmicroelectronics | Analog Comparators | Linear - Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Logic Output | Open Drain; Open drain | Open Drain; Open Drain | CMOS; CMOS, Open-Drain | Open Drain | |||||||
| Package Type | SOIC; Soic | SOIC; SOIC | SOIC; SOIC8 | 8-SO | Tape and Reel | SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Number of Pins | 8 | 8 | 8 | ||||||||
| Standards | RoHS |