Texas Instruments TSM104W Quad OpAmp And Programmable Voltage Reference TSM104WIDR

Description
Quad OpAmp And Programmable Voltage Reference 16-SOIC -40 to 105
Request a Quote Datasheet
Description
Quad OpAmp And Programmable Voltage Reference 16-SOIC -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSM104W Quad OpAmp And Programmable Voltage Reference - TSM104WIDR - Texas Instruments
Dallas, TX, United States
TSM104W Quad OpAmp And Programmable Voltage Reference
TSM104WIDR
TSM104W Quad OpAmp And Programmable Voltage Reference TSM104WIDR
Quad OpAmp And Programmable Voltage Reference 16-SOIC -40 to 105

Quad OpAmp And Programmable Voltage Reference 16-SOIC -40 to 105

Buy Now Datasheet
Singapore, Singapore
Quad 900kHz 30V 40mA Operational Amplifier IC
687-TSM104WIDR
Quad 900kHz 30V 40mA Operational Amplifier IC 687-TSM104WIDR
Quad Op-Amp & Voltage Ref, 900kHz BW, 30V, 40mA, 16-SOIC Product overview: TSM104WIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 900kHz, 30V, 40mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 900kHz, 30V, 40mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSM104WIDR can be used for catalog matching and distributor lookup.

Quad Op-Amp & Voltage Ref, 900kHz BW, 30V, 40mA, 16-SOIC Product overview: TSM104WIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 900kHz, 30V, 40mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 900kHz, 30V, 40mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSM104WIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSM104WIDR - 141813-TSM104WIDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSM104WIDR
141813-TSM104WIDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSM104WIDR 141813-TSM104WIDR
Manufacturer: Texas Instruments Win Source Part Number: 141813-TSM104WIDR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.3 V/μs Current - Input Bias: 30nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 30 V Operating Supply Current: 1.4mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 900kHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141813-TSM104WIDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.3 V/μs
Current - Input Bias: 30nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 30 V
Operating Supply Current: 1.4mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 900kHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-21204-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-21204-2-ND
Instrumentation, Op Amps, Buffer Amps 296-21204-2-ND
General Purpose Amplifier 4 Circuit 16-SOIC

General Purpose Amplifier 4 Circuit 16-SOIC

Buy Now Datasheet
 - TSM104WIDR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 5000uV Offset-Max, BIPolar, PDSO16

Operational Amplifier, 2 Func, 5000uV Offset-Max, BIPolar, PDSO16

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSM104WIDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSM104WIDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSM104WIDR
IC OPAMP GP 4 CIRCUIT 16SOIC

IC OPAMP GP 4 CIRCUIT 16SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TSM104WIDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSM104WIDR
Instrumentation, OP Amps, Buffer Amps TSM104WIDR
General Purpose Amplifier 4 Circuit 16-SOIC

General Purpose Amplifier 4 Circuit 16-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TSM104WIDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSM104WIDR
Integrated Circuits (ICs) - Linear - Amplifiers TSM104WIDR
IC OPAMP GP 4 CIRCUIT 16SOIC

IC OPAMP GP 4 CIRCUIT 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TSM104WIDR
Operational Amplifiers - Op Amps TSM104WIDR
Operational Amplifiers - Op Amps Quad OpAmp & Prog Voltage Reference

Operational Amplifiers - Op Amps Quad OpAmp & Prog Voltage Reference

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TSM104WIDR 687-TSM104WIDR 141813-TSM104WIDR 296-21204-2-ND TSM104WIDR TSM104WIDR TSM104WIDR TSM104WIDR TSM104WIDR
Product Name TSM104W Quad OpAmp And Programmable Voltage Reference Quad 900kHz 30V 40mA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSM104WIDR Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards and Certifications RoHS
Package Type SOIC,TSSOP Tape and Reel SOIC; 16-SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC16 SOIC; 16-SOIC (0.154\", 3.90mm Width) Surface Mount
Standards RoHS RoHS RoHS
Supply Voltage (VS) 3 to 30 volts 3 to 30 volts 3 volts
Slew Rate 0.3000 V/µs 0.3000 V/µs 0.3000 V/µs 0.3000 V/µs 3.00E-7 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

INA118 Precision, Low Power Instrumentation Amplifier - INA118UB/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
7 suppliers
LM139AQML-SP Low Power Low Offset Voltage Quad Comparator - 5962R9673801VXA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 2 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
TLE2071M JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460201Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 4 millivolts
Quiescent Current (IQ) 2200 microamps
View Details