General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 035407-TSV911AIDT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 4.5 V/μs
Current - Input Bias: 1pA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 820μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 8MHz
Alternative Parts (Cross-Reference): MCP6283-E/MS; TSV911ID; TSV911AID;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
8MHz Rail-to-Rail Op-Amp, 5V, 1ch, SOIC, 1.5mV Vos Product overview: TSV911AIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV911AIDT can be used for catalog matching and distributor lookup.
TSV911 - Amplifiers and Comparators-AMPLI
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Rail-to-Rail 8MHz
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-TSV911AIDTCT-ND | 035407-TSV911AIDT | 687-TSV911AIDT | TSV911AIDT | TSV911AIDT | TSV911AIDT | TSV911AIDT | TSV911AIDT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV911AIDT | 8MHz 5V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.8200 milliamps | 0.8200 milliamps | 0.8200 milliamps | 0.8200 milliamps | ||||
| Slew Rate | 4.5 V/µs | 4.5 V/µs | 4.5 V/µs | 4.50E-6 V/µs | 4.5 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SO | Tape and Reel | SOIC; SOIC8 | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) |