STMicroelectronics, Inc. 4MHz 1.3V SOIC Operational Amplifier IC TS922IDT

Description
2-Ch Op Amp, 4MHz BW, 1.3V/µs SR, BICMOS, SOIC Product overview: TS922IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 1.3V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 1.3V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS922IDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch Op Amp, 4MHz BW, 1.3V/µs SR, BICMOS, SOIC Product overview: TS922IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 1.3V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 1.3V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS922IDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4MHz 1.3V SOIC Operational Amplifier IC
687-TS922IDT
4MHz 1.3V SOIC Operational Amplifier IC 687-TS922IDT
2-Ch Op Amp, 4MHz BW, 1.3V/µs SR, BICMOS, SOIC Product overview: TS922IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 1.3V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 1.3V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS922IDT can be used for catalog matching and distributor lookup.

2-Ch Op Amp, 4MHz BW, 1.3V/µs SR, BICMOS, SOIC Product overview: TS922IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 1.3V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 1.3V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS922IDT can be used for catalog matching and distributor lookup.

Supplier's Site
Op Amps - 7141142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7141142
Op Amps 7141142
STMicroelectronics TS922IDT

STMicroelectronics TS922IDT

Supplier's Site
Op Amps - 7141142P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7141142P
Op Amps 7141142P
STMicroelectronics TS922IDT

STMicroelectronics TS922IDT

Supplier's Site
Op Amps - 1686828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1686828
Op Amps 1686828
STMicroelectronics TS922IDT

STMicroelectronics TS922IDT

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 497-6035-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-6035-6-ND
Instrumentation, Op Amps, Buffer Amps 497-6035-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-6035-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-6035-1-ND
Instrumentation, Op Amps, Buffer Amps 497-6035-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-6035-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-6035-2-ND
Instrumentation, Op Amps, Buffer Amps 497-6035-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS922IDT - 035225-TS922IDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS922IDT
035225-TS922IDT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS922IDT 035225-TS922IDT
Manufacturer: STMicroelectronics Win Source Part Number: 035225-TS922IDT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.3 V/μs Current - Input Bias: 15nA Voltage - Input Offset: 3mV Family Name: TS922 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 12 V Operating Supply Current: 2mA Channel Output Current: 80mA Gain Bandwidth Product (GBP): 4MHz Alternative Parts (Cross-Reference): TS922IYDT; TS922IYD; LMC6442AIM; Introduction Date: February 18, 1998 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 035225-TS922IDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.3 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 3mV
Family Name: TS922
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 12 V
Operating Supply Current: 2mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 4MHz
Alternative Parts (Cross-Reference): TS922IYDT; TS922IYD; LMC6442AIM;
Introduction Date: February 18, 1998
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Linear Amplifier IC - 38973398 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
38973398
Linear Amplifier IC 38973398
OPERATIONAL AMPLIFIER, DUAL, 4 MHZ, 2, 1.3 V/ S, 2.7V TO 12V, SOIC, 8 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPERATIONAL AMPLIFIER, DUAL, 4 MHZ, 2, 1.3 V/ S, 2.7V TO 12V, SOIC, 8 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TS922IDT
Operational Amplifiers - Op Amps TS922IDT
Operational Amplifiers - Op Amps Dual Rail-to-Rail

Operational Amplifiers - Op Amps Dual Rail-to-Rail

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TS922IDT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TS922IDT
Instrumentation, OP Amps, Buffer Amps TS922IDT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - TS922IDT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
TS922IDT
Operational Amplifier/Comparator >> Operational Amplifier TS922IDT
15nA Dual 4MHz SOIC-8 Operational Amplifier ROHS

15nA Dual 4MHz SOIC-8 Operational Amplifier ROHS

Supplier's Site Datasheet
Operational Amplifier, Dual, 4 Mhz, 2, 1.3 V/ S, 2.7V To 12V, Soic, 8 Rohs Compliant Stmicroelectronics - 08P4888 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Dual, 4 Mhz, 2, 1.3 V/ S, 2.7V To 12V, Soic, 8 Rohs Compliant Stmicroelectronics
08P4888
Operational Amplifier, Dual, 4 Mhz, 2, 1.3 V/ S, 2.7V To 12V, Soic, 8 Rohs Compliant Stmicroelectronics 08P4888
Operational Amplifier, Dual, 4 MHz, 2, 1.3 V/ s, 2.7V to 12V, SOIC, 8 RoHS Compliant: Yes

Operational Amplifier, Dual, 4 MHz, 2, 1.3 V/ s, 2.7V to 12V, SOIC, 8 RoHS Compliant: Yes

Supplier's Site Datasheet
Operational Amplifier, Dual, 4 Mhz, 2, 1.3 V/ S, 2.7V To 12V, Soic, 8 Rohs Compliant Stmicroelectronics - 04X9065 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Dual, 4 Mhz, 2, 1.3 V/ S, 2.7V To 12V, Soic, 8 Rohs Compliant Stmicroelectronics
04X9065
Operational Amplifier, Dual, 4 Mhz, 2, 1.3 V/ S, 2.7V To 12V, Soic, 8 Rohs Compliant Stmicroelectronics 04X9065
Operational Amplifier, Dual, 4 MHz, 2, 1.3 V/ s, 2.7V to 12V, SOIC, 8 RoHS Compliant: Yes

Operational Amplifier, Dual, 4 MHz, 2, 1.3 V/ s, 2.7V to 12V, SOIC, 8 RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TS922IDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS922IDT
Instrumentation, OP Amps, Buffer Amps TS922IDT
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS922IDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS922IDT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS922IDT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TS922IDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS922IDT
Integrated Circuits (ICs) - Linear - Amplifiers TS922IDT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Radwell International VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TS922IDT 7141142 7141142P 497-6035-6-ND 035225-TS922IDT 38973398 TS922IDT TS922IDT TS922IDT 08P4888 TS922IDT TS922IDT TS922IDT
Product Name 4MHz 1.3V SOIC Operational Amplifier IC Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS922IDT Linear Amplifier IC Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Operational Amplifier Operational Amplifier, Dual, 4 Mhz, 2, 1.3 V/ S, 2.7V To 12V, Soic, 8 Rohs Compliant Stmicroelectronics Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 12 volts 2.7 to 12 volts 2.7 volts 2.7 volts
Slew Rate 1.3 V/µs 1.3 V/µs 1.3 V/µs 1.3 V/µs 1.3 V/µs 1.30E-6 V/µs
Bandwidth 4 MHz 4 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-87540012A - Lingto Electronic Limited
Specs
Source Current (IS) 6 milliamps
Bandwidth 2 MHz
View Details
Op Amps - 1698171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; Ssop
Number of Pins 8
View Details
TLV2462AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051206Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers