Nanopower (900 nA) high accuracy (150 uV) 5V CMOS Op-Amp Product overview: TSU111ICT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSU111ICT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1321634-TSU111ICT
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount
Amplifier Type: CMOS
Slew Rate: 0.0027V/µs
Gain Bandwidth Product: 11.5 kHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 150 µV
Current - Supply: 950nA
Current - Output / Channel: 45 mA
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 5-TSSOP, SC-70-5, SOT-353
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-17004-6,497-1700
Base Product Number: TSU111
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 1.5 V
Voltage - Supply Span (Max): 5.5 V
CMOS Amplifier 1 Circuit SC-70-5
CMOS Amplifier 1 Circuit SC-70-5
CMOS Amplifier 1 Circuit SC-70-5
CMOS Amplifier 1 Circuit SC-70-5
IC CMOS 1 CIRCUIT SC70-5
IC CMOS 1 CIRCUIT SC70-5
IC CMOS 1 CIRCUIT SC70-5
NANOPOWER OPAMP, 11.5KHZ, 2.7V/MS, SC-70; No. of Amplifiers:1 Amplifier; Bandwidth:11.5kHz; Slew Rate:2.7V/ms; Supply Voltage Range:1.5V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Operational Amplifiers - Op Amps Nanopower (900 nA) high accuracy (150 uV) 5V CMOS Op-Amp
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TSU111ICT | 1321634-TSU111ICT | 497-17004-1-ND | TSU111ICT | TSU111ICT | TSU111ICT | TSU111ICT | 13AC9478 | TSU111ICT |
| Product Name | 5V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Nanopower Opamp, 11.5Khz, 2.7V/ms, Sc-70; No. Of Amplifiers Stmicroelectronics | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | |||||||
| Source Current (IS) | 9.50E-4 milliamps | 9.50E-4 milliamps | 9.50E-4 milliamps | 9.50E-4 milliamps | |||||
| VOS | 0.1500 millivolts | 0.1500 millivolts | 0.1500 millivolts | ||||||
| IBIAS | 1.00E-5 µA | 1.00E-5 µA | 1.00E-5 µA | ||||||
| GBW | 0.0115 MHz | 0.0115 MHz | 0.0115 MHz |