STMicroelectronics, Inc. Instrumentation, Op Amps, Buffer Amps TSV912IQ2T

Description
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
Request a Quote Datasheet
Description
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 497-12414-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-12414-2-ND
Instrumentation, Op Amps, Buffer Amps 497-12414-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-12414-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-12414-1-ND
Instrumentation, Op Amps, Buffer Amps 497-12414-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-12414-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-12414-6-ND
Instrumentation, Op Amps, Buffer Amps 497-12414-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)

Buy Now Datasheet
Op Amps - 8805513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8805513
Op Amps 8805513
STMicroelectronics TSV912IQ2T

STMicroelectronics TSV912IQ2T

Supplier's Site
Op Amps - 8805513P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8805513P
Op Amps 8805513P
STMicroelectronics TSV912IQ2T

STMicroelectronics TSV912IQ2T

Supplier's Site
Op Amps - 1655546 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1655546
Op Amps 1655546
STMicroelectronics TSV912IQ2T

STMicroelectronics TSV912IQ2T

Supplier's Site
 - TSV912IQ2T - Rochester Electronics
Newburyport, MA, United States
Wide-bandwidth (8 MHz) rail-to-rail input/output 5 V CMOS dual operational amplifier

Wide-bandwidth (8 MHz) rail-to-rail input/output 5 V CMOS dual operational amplifier

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV912IQ2T - 1274906-TSV912IQ2T - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV912IQ2T
1274906-TSV912IQ2T
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV912IQ2T 1274906-TSV912IQ2T
Manufacturer: STMicroelectronics Win Source Part Number: 1274906-TSV912IQ2T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-UFDFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 100μV Family Name: TSV912 Categories: Integrated Circuits (ICs) Operating Supply Current: 820μA Manufacturer Homepage: www.st.com Manufacturer Package: 8-DFN (2x2) Output Current per Channel: 35mA SR - Slew Rate: 4.5 V/μs GBP - Gain Bandwidth Product: 8MHz Dual Supply Voltage (±): 2.5 V ~ 5.5 V Alternative Parts (Cross-Reference): LTC6256IKC#PBF; LTC6247IKC#TRPBF; LTC6247IKC#PBF; Introduction Date: August 28, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1274906-TSV912IQ2T
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-UFDFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 100μV
Family Name: TSV912
Categories: Integrated Circuits (ICs)
Operating Supply Current: 820μA
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-DFN (2x2)
Output Current per Channel: 35mA
SR - Slew Rate: 4.5 V/μs
GBP - Gain Bandwidth Product: 8MHz
Dual Supply Voltage (±): 2.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): LTC6256IKC#PBF; LTC6247IKC#TRPBF; LTC6247IKC#PBF;
Introduction Date: August 28, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dual 8MHz 5.5V DFN Operational Amplifier IC - 687-TSV912IQ2T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 8MHz 5.5V DFN Operational Amplifier IC
687-TSV912IQ2T
Dual 8MHz 5.5V DFN Operational Amplifier IC 687-TSV912IQ2T
8MHz Rail-to-Rail Op-Amp, Dual, 5.5V, DFN, 2-Ch Product overview: TSV912IQ2T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8MHz, 5.5V, DFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 8MHz, 5.5V, DFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV912IQ2T can be used for catalog matching and distributor lookup.

8MHz Rail-to-Rail Op-Amp, Dual, 5.5V, DFN, 2-Ch Product overview: TSV912IQ2T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8MHz, 5.5V, DFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 8MHz, 5.5V, DFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV912IQ2T can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - TSV912IQ2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSV912IQ2T
Integrated Circuits (ICs) - Linear - Amplifiers TSV912IQ2T
IC OPAMP GP 2 CIRCUIT 8DFN

IC OPAMP GP 2 CIRCUIT 8DFN

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TSV912IQ2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSV912IQ2T
Instrumentation, OP Amps, Buffer Amps TSV912IQ2T
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)

Buy Now Datasheet
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSV912IQ2T
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSV912IQ2T
IC OPAMP GP 2 CIRCUIT 8DFN

IC OPAMP GP 2 CIRCUIT 8DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TSV912IQ2T
Operational Amplifiers - Op Amps TSV912IQ2T
Operational Amplifiers - Op Amps 8 MHz Single,Dual Quad 820uA 35mA 1pA

Operational Amplifiers - Op Amps 8 MHz Single,Dual Quad 820uA 35mA 1pA

Buy Now Datasheet
Op-Amp, 8Mhz, 4.5V/us, Dfn-8; No. Of Amplifiers Stmicroelectronics - 18AC7851 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 8Mhz, 4.5V/us, Dfn-8; No. Of Amplifiers Stmicroelectronics
18AC7851
Op-Amp, 8Mhz, 4.5V/us, Dfn-8; No. Of Amplifiers Stmicroelectronics 18AC7851
OP-AMP, 8MHZ, 4.5V/US, DFN-8; No. of Amplifiers:2 Amplifier; Bandwidth:8MHz; Slew Rate:4.5V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

OP-AMP, 8MHZ, 4.5V/US, DFN-8; No. of Amplifiers:2 Amplifier; Bandwidth:8MHz; Slew Rate:4.5V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TSV912IQ2T - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TSV912IQ2T
Instrumentation, OP Amps, Buffer Amps TSV912IQ2T
IC OPAMP GP 2 CIRCUIT 8DFN

IC OPAMP GP 2 CIRCUIT 8DFN

Supplier's Site Datasheet
Op Amp Dual Gp R-r I/o 5.5V 8-PIN Dfn Ep T/r - 761-TSV912IQ2T - Utmel Electronic Limited
Hong Kong, China
Op Amp Dual Gp R-r I/o 5.5V 8-PIN Dfn Ep T/r
761-TSV912IQ2T
Op Amp Dual Gp R-r I/o 5.5V 8-PIN Dfn Ep T/r 761-TSV912IQ2T
Op Amp Dual Gp R-r I/o 5.5V 8-PIN Dfn Ep T/r

Op Amp Dual Gp R-r I/o 5.5V 8-PIN Dfn Ep T/r

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 497-12414-2-ND 8805513 8805513P TSV912IQ2T 1274906-TSV912IQ2T 687-TSV912IQ2T TSV912IQ2T TSV912IQ2T TSV912IQ2T TSV912IQ2T 18AC7851 TSV912IQ2T 761-TSV912IQ2T
Product Name Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV912IQ2T Dual 8MHz 5.5V DFN Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Op-Amp, 8Mhz, 4.5V/us, Dfn-8; No. Of Amplifiers Stmicroelectronics Instrumentation, OP Amps, Buffer Amps Op Amp Dual Gp R-r I/o 5.5V 8-PIN Dfn Ep T/r
Features Rail-Rail-Out Rail-Rail-Out; Rail-Rail-In
Source Current (IS) 0.7800 milliamps 0.8200 milliamps 0.7800 milliamps 0.7800 milliamps 0.8200 milliamps
Slew Rate 4.5 V/µs 4.5 V/µs 4.5 V/µs 4.50E-6 V/µs 4.5 V/µs 4.5 V/µs 4.50E-6 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-UFDFN Exposed Pad Dfn DFN DFN8 Tape and Reel Surface Mount 8-UFDFN Exposed Pad Surface Mount 8-UFDFN Exposed Pad
Unlock Full Specs
to access all available technical data