TSC1021 - Amplifiers and Comparators-AMPLI
Win Source Part Number: 1260496-TSC1021AIYPT
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 4,000
Mounting: SMD (SMT)
-3db Bandwidth: 800 kHz
Amplifier Type: Current Sense
Slew Rate: 0.45V/µs
Current - Input Bias: 7 µA
Voltage - Input Offset: 1.5 mV
Current - Supply: 300µA
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Other Names: 497-14398-6,-497-143
Base Product Number: TSC1021
Voltage - Supply Span (Min): 3.5 V
Voltage - Supply Span (Max): 5.5 V
Current Sense Amplifier 1 Circuit 8-TSSOP
Current Sense Amplifier 1 Circuit 8-TSSOP
Current Sense Amplifier 1 Circuit 8-TSSOP
High Side Current Sense Op Amp, 800kHz BW, 105dB CMRR, 5.5V, TSSOP Product overview: TSC1021AIYPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800kHz, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800kHz, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSC1021AIYPT can be used for catalog matching and distributor lookup.
Current Sense Amplifiers High side current sense amplifier
IC CURR SENSE 1 CIRCUIT 8TSSOP
IC CURR SENSE 1 CIRCUIT 8TSSOP
Current Sense Amplifier 1 Circuit 8-TSSOP
Current Sense Amplifier, High Side, 1, 7 A, TSSOP, 8, -40 C, 125 C RoHS Compliant: Yes
IC CURR SENSE 1 CIRCUIT 8TSSOP
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TSC1021AIYPT | 1260496-TSC1021AIYPT | 497-14398-1-ND | 687-TSC1021AIYPT | TSC1021AIYPT | TSC1021AIYPT | TSC1021AIYPT | TSC1021AIYPT | 41Y2296 | TSC1021AIYPT |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | 800kHz 5.5V TSSOP Operational Amplifier IC | Current Sense Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifier, High Side, 1, 7 A, Tssop, 8, -40 C, 125 C Rohs Compliant Stmicroelectronics | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |||||||
| Package Type | SSOP; SOP; TSSOP; TSSOP8 | 8-TSSOP (0.173", 4.40mm Width) | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Cut Tape | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |||
| Life Cycle Stage | Active | Active | Active | |||||||
| Source Current (IS) | 0.3000 milliamps | 0.3000 milliamps | 0.3000 milliamps | 0.3000 milliamps | ||||||
| VOS | 1.5 millivolts | 1.5 millivolts | 1.5 millivolts |