Quad CMOS Voltage Comparator, 1.35-16V, 25uA, SO Product overview: TS339IDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V, 25uA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V, 25uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS339IDT can be used for catalog matching and distributor lookup.
Micropower quad CMOS voltage comparator
Manufacturer: STMicroelectronics
Win Source Part Number: 1274263-TS339IDT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: CMOS, Open-Drain
Number of Elements: 4
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 75dB CMRR
Family Name: TS339
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 14-SO
Dual Supply Voltage (±): 2.7 V ~ 16 V, ±1.35 V ~ 8 V
Maximum Quiescent Current: 25μA
Voltage - Input Offset (Maximum): 5mV @ 10V
Current - Input Bias (Maximum): 1pA @ 5V
Alternative Parts (Cross-Reference): TLC354MD; TLC354CDR; TLC374QD;
Introduction Date: September 16, 1998
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Comparator General Purpose CMOS, Open-Drain 14-SO
Analog Comparators Micropower Quad Volt
IC COMP MICROPWR QUAD V 14 SOIC
COMPARATOR, 1.5US, -40 TO 125DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 692-TS339IDT | TS339IDT | 1274263-TS339IDT | TS339IDT | TS339IDT | TS339IDT | 69AH3070 |
| Product Name | Quad 16V 25uA Linear Comparator IC | Linear - Linear - Comparators - TS339IDT | Comparators | Analog Comparators | Linear - Comparators | Comparator, 1.5Us, -40 To 125Deg C Rohs Compliant Stmicroelectronics | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 16 volts | ||||||
| Power Dissipation (PD) | 830 milliwatts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | Tape and Reel | SOP; SOP-14 | SOIC; 14-SOIC (0.154\", 3.90mm Width) |