Taiwan Semiconductor Manufacturing Company, Ltd. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS358CS RLG TS358CS RLG

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1114319-TS358CS RLG Number of Circuits: 2 Amplifier Type: General Purpose Current - Input Bias: 45nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 3 V to 32 V Operating Supply Current: 1.5mA Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1114319-TS358CS RLG Number of Circuits: 2 Amplifier Type: General Purpose Current - Input Bias: 45nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 3 V to 32 V Operating Supply Current: 1.5mA Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS358CS RLG - 1114319-TS358CS RLG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS358CS RLG
1114319-TS358CS RLG
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS358CS RLG 1114319-TS358CS RLG
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1114319-TS358CS RLG Number of Circuits: 2 Amplifier Type: General Purpose Current - Input Bias: 45nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 3 V to 32 V Operating Supply Current: 1.5mA Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1114319-TS358CS RLG
Number of Circuits: 2
Amplifier Type: General Purpose
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Supply Voltage - Operating: 3 V to 32 V
Operating Supply Current: 1.5mA
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS358CS RLG - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS358CS RLG
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS358CS RLG
IC OPAMP GP 2 CIRCUIT 8SOP

IC OPAMP GP 2 CIRCUIT 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TS358CS RLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS358CS RLG
Integrated Circuits (ICs) - Linear - Amplifiers TS358CS RLG
IC OPAMP GP 2 CIRCUIT 8SOP

IC OPAMP GP 2 CIRCUIT 8SOP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TS358CS RLG
Operational Amplifiers - Op Amps TS358CS RLG
Operational Amplifiers - Op Amps Dual Operating Amp

Operational Amplifiers - Op Amps Dual Operating Amp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1114319-TS358CS RLG TS358CS RLG TS358CS RLG TS358CS RLG
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS358CS RLG Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Supply Voltage (VS) 3 to 32 volts 3 volts
Source Current (IS) 1.5 milliamps 1.5 milliamps
VOS 2 millivolts
IBIAS 0.0450 µA
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1906661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SC-70; Sc-70
Number of Pins 5
View Details
TLC2272M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555201NXDR - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD611KH - Lingto Electronic Limited
Specs
Source Current (IS) 1.8 milliamps
Bandwidth 2 MHz
View Details