Video Amp Single 5V 6-Pin SC-70 T/R Product overview: TSH122ICT from STMicroelectronics is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-TSH122ICT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1274706-TSH122ICT
Packaging: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Applications: Buffer
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 9.5MHz
Family Name: TSH122
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Homepage: www.st.com
Manufacturer Package: SC-70-6
Output Current per Channel: 75mA
Dual Supply Voltage (±): 2.25 V ~ 5 V
Alternative Parts (Cross-Reference): ISL59112IEZ; ISL59112IEZ-T7; ISL59110IE-T7A;
Introduction Date: August 04, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Video Amp, 1 Buffer SC-70-6
Video Amp, 1 Buffer SC-70-6
Video Amp, 1 Buffer SC-70-6
Video Amp 1 Buffer SC-70-6
Video Amplifiers ULTRA LOW POWER VID BUFFER/FILTER P DOWN
IC AMP BUFFER SC70-6
IC AMP BUFFER SC70-6
VIDEO BUFFER/FILTER, 9.5MHZ, SC-70-6; No. of Amplifiers:1Amplifie
SIGNAL CONDITIONING AND SUPPLY M
IC AMP BUFFER SC70-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Buffer Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 737-TSH122ICT | 1274706-TSH122ICT | 497-8332-6-ND | TSH122ICT | TSH122ICT | TSH122ICT | TSH122ICT | 18AC7846 | 57P3863 | TSH122ICT |
| Product Name | 5V Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - TSH122ICT | Video Amps and Modules | Video Amps and Modules | Video Amplifiers | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Buffer/filter, 9.5Mhz, Sc-70-6; No. Of Amplifiers Stmicroelectronics | Signal Conditioning And Supply M Stmicroelectronics | Linear - Amplifiers - Video Amps and Modules |
| RoHS Compliant | RoHS | RoHS | ||||||||
| Bandwidth | 9.5 MHz | 9.5 MHz | ||||||||
| Supply Voltage (VS) | 3 volts | 2.25 to 5 volts | 2.25 to 5 volts | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||||||
| Package Type | Tape and Reel | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | Surface Mount | SC-70; SC-70-6 |