STMicroelectronics, Inc. Op Amps TS952IPT

Description
STMicroelectronics TS952IPT
Request a Quote Datasheet
Description
STMicroelectronics TS952IPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Op Amps - 7958694 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7958694
Op Amps 7958694
STMicroelectronics TS952IPT

STMicroelectronics TS952IPT

Supplier's Site
Op Amps - 7958694P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7958694P
Op Amps 7958694P
STMicroelectronics TS952IPT

STMicroelectronics TS952IPT

Supplier's Site
Op Amps - 1687278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1687278
Op Amps 1687278
STMicroelectronics TS952IPT

STMicroelectronics TS952IPT

Supplier's Site
Singapore, Singapore
SMD 3MHz TSSOP Operational Amplifier IC
687-TS952IPT
SMD 3MHz TSSOP Operational Amplifier IC 687-TS952IPT
2-Ch Op Amp, 3MHz, Rail-to-Rail, TSSOP, Surface Mount Product overview: TS952IPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 3MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS952IPT can be used for catalog matching and distributor lookup.

2-Ch Op Amp, 3MHz, Rail-to-Rail, TSSOP, Surface Mount Product overview: TS952IPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 3MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS952IPT can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS952IPT - 136644-TS952IPT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS952IPT
136644-TS952IPT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS952IPT 136644-TS952IPT
Manufacturer: STMicroelectronics Win Source Part Number: 136644-TS952IPT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1 V/μs Current - Input Bias: 35nA Voltage - Input Offset: 6mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.7 V to 12 V Operating Supply Current: 950μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 3MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 136644-TS952IPT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 35nA
Voltage - Input Offset: 6mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.7 V to 12 V
Operating Supply Current: 950μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-6434-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-6434-6-ND
Instrumentation, Op Amps, Buffer Amps 497-6434-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-6434-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-6434-2-ND
Instrumentation, Op Amps, Buffer Amps 497-6434-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-6434-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-6434-1-ND
Instrumentation, Op Amps, Buffer Amps 497-6434-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TS952IPT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TS952IPT
Instrumentation, OP Amps, Buffer Amps TS952IPT
IC OPAMP GP 2 CIRCUIT 8TSSOP

IC OPAMP GP 2 CIRCUIT 8TSSOP

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS952IPT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS952IPT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS952IPT
IC OPAMP GP 2 CIRCUIT 8TSSOP

IC OPAMP GP 2 CIRCUIT 8TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TS952IPT
Operational Amplifiers - Op Amps TS952IPT
Operational Amplifiers - Op Amps Dual Rail-to-Rail

Operational Amplifiers - Op Amps Dual Rail-to-Rail

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TS952IPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS952IPT
Instrumentation, OP Amps, Buffer Amps TS952IPT
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TS952IPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS952IPT
Integrated Circuits (ICs) - Linear - Amplifiers TS952IPT
IC OPAMP GP 2 CIRCUIT 8TSSOP

IC OPAMP GP 2 CIRCUIT 8TSSOP

Supplier's Site
Operational Amplifier, Dual, 3 Mhz, 2, 1 V/ S, 2.7V To 12V, Tssop, 8 Rohs Compliant Stmicroelectronics - 34M8871 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Dual, 3 Mhz, 2, 1 V/ S, 2.7V To 12V, Tssop, 8 Rohs Compliant Stmicroelectronics
34M8871
Operational Amplifier, Dual, 3 Mhz, 2, 1 V/ S, 2.7V To 12V, Tssop, 8 Rohs Compliant Stmicroelectronics 34M8871
Operational Amplifier, Dual, 3 MHz, 2, 1 V/ s, 2.7V to 12V, TSSOP, 8 RoHS Compliant: Yes

Operational Amplifier, Dual, 3 MHz, 2, 1 V/ s, 2.7V to 12V, TSSOP, 8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 7958694 7958694P 687-TS952IPT 136644-TS952IPT 497-6434-6-ND TS952IPT TS952IPT TS952IPT TS952IPT TS952IPT 34M8871
Product Name Op Amps Op Amps SMD 3MHz TSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS952IPT Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifier, Dual, 3 Mhz, 2, 1 V/ S, 2.7V To 12V, Tssop, 8 Rohs Compliant Stmicroelectronics
Standards RoHS RoHS RoHS RoHS RoHS
Package Type SSOP; SOP; TSSOP; Tssop SSOP; SOP; TSSOP; TSSOP Tape and Reel SSOP; SOP; TSSOP; 8-TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" Surface Mount SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) Surface Mount
Number of Pins 8 8
Supply Voltage (VS) 2.7 to 12 volts 2.7 to 12 volts 2.7 volts 2.7 volts
Slew Rate 1 V/µs 1 V/µs 1 V/µs 1 V/µs 1 V/µs 1.00E-6 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9063301MCA - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 4 MHz
View Details
INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
9 suppliers
Dual Rail-to-Rail FET Input Operational Amplifier - ALD2704BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers