General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
8MHz Rail-to-Rail Op Amp, 2Ch, 5.5V, 1.5mV Vos, 35mA Out, MSOP Product overview: TSV912AIST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8MHz, 5.5V, 35mA, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 8MHz, 5.5V, 35mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV912AIST can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 119763-TSV912AIST
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 4.5 V/μs
Current - Input Bias: 1pA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MiniSO
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 820μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 8MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
OPAMP, 8MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
IC OPAMP GP 2 CIRCUIT 8MINISO
IC OPAMP GP 2 CIRCUIT 8MINISO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
IC OPAMP GP 2 CIRCUIT 8MINISO
Operational Amplifiers - Op Amps Input Output 8MH TSV911 TSV912 TSV914
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-5830-2-ND | 687-TSV912AIST | 119763-TSV912AIST | 69AH3044 | TSV912AIST | TSV912AIST | TSV912AIST | TSV912AIST | TSV912AIST |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 8MHz 5.5V 35mA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV912AIST | Opamp, 8Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.7800 milliamps | 0.8200 milliamps | 0.7800 milliamps | 0.7800 milliamps | |||||
| Slew Rate | 4.5 V/µs | 4.5 V/µs | 4.5 V/µs | 4.50E-6 V/µs | 4.5 V/µs | 4.5 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape and Reel | 8-MiniSO | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount |