STMicroelectronics, Inc. Linear - Linear - Comparators - TSM109IDT TSM109IDT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 798499-TSM109IDT Packaging: Reel package Type: with Voltage Reference Operating Temperature Range: -40°C ~ 105°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Elements: 2 Current - Output (Typ): 20mA @ 5V Family Name: TSM109 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SO Dual Supply Voltage (±): 2 V ~ 36 V, ±1 V ~ 18 V Maximum Quiescent Current: 2.5mA Voltage - Input Offset (Maximum): 5mV @ 5V Current - Input Bias (Maximum): 0.25μA @ 5V Alternative Parts (Cross-Reference): TS393CS RLG; BA82903YF-CE2; TS2903CS RL; TS393CS; Introduction Date: December 04, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 798499-TSM109IDT Packaging: Reel package Type: with Voltage Reference Operating Temperature Range: -40°C ~ 105°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Elements: 2 Current - Output (Typ): 20mA @ 5V Family Name: TSM109 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SO Dual Supply Voltage (±): 2 V ~ 36 V, ±1 V ~ 18 V Maximum Quiescent Current: 2.5mA Voltage - Input Offset (Maximum): 5mV @ 5V Current - Input Bias (Maximum): 0.25μA @ 5V Alternative Parts (Cross-Reference): TS393CS RLG; BA82903YF-CE2; TS2903CS RL; TS393CS; Introduction Date: December 04, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TSM109IDT - 798499-TSM109IDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TSM109IDT
798499-TSM109IDT
Linear - Linear - Comparators - TSM109IDT 798499-TSM109IDT
Manufacturer: STMicroelectronics Win Source Part Number: 798499-TSM109IDT Packaging: Reel package Type: with Voltage Reference Operating Temperature Range: -40°C ~ 105°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Elements: 2 Current - Output (Typ): 20mA @ 5V Family Name: TSM109 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SO Dual Supply Voltage (±): 2 V ~ 36 V, ±1 V ~ 18 V Maximum Quiescent Current: 2.5mA Voltage - Input Offset (Maximum): 5mV @ 5V Current - Input Bias (Maximum): 0.25μA @ 5V Alternative Parts (Cross-Reference): TS393CS RLG; BA82903YF-CE2; TS2903CS RL; TS393CS; Introduction Date: December 04, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 798499-TSM109IDT
Packaging: Reel package
Type: with Voltage Reference
Operating Temperature Range: -40°C ~ 105°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Elements: 2
Current - Output (Typ): 20mA @ 5V
Family Name: TSM109
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SO
Dual Supply Voltage (±): 2 V ~ 36 V, ±1 V ~ 18 V
Maximum Quiescent Current: 2.5mA
Voltage - Input Offset (Maximum): 5mV @ 5V
Current - Input Bias (Maximum): 0.25μA @ 5V
Alternative Parts (Cross-Reference): TS393CS RLG; BA82903YF-CE2; TS2903CS RL; TS393CS;
Introduction Date: December 04, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Comparators - TSM109IDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TSM109IDT
Comparators TSM109IDT
Comparator with Voltage Reference 8-SOIC

Comparator with Voltage Reference 8-SOIC

Buy Now Datasheet
Linear - Comparators - TSM109IDT - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TSM109IDT
Linear - Comparators TSM109IDT
IC COMPARATOR/VREF DUAL 8-SOIC

IC COMPARATOR/VREF DUAL 8-SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
TSM109IDT
Analog Comparators TSM109IDT
Analog Comparators Dual Comp/Volt Ref

Analog Comparators Dual Comp/Volt Ref

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers
Product Number 798499-TSM109IDT TSM109IDT TSM109IDT TSM109IDT
Product Name Linear - Linear - Comparators - TSM109IDT Comparators Linear - Comparators Analog Comparators
VOS 5 millivolts 5 millivolts
Unlock Full Specs
to access all available technical data