CMOS Amplifier 4 Circuit Rail-to-Rail 14-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 1274552-TS914ID
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): LMC6494BEMX/NOPB; TS914AIYDT; TS914ID; TS914AIYD;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
4-Ch Op Amp, 800kHz BW, CMOS, 1.35V-16V, SOIC Product overview: TS914ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800kHz, 1.35V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800kHz, 1.35V, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS914ID can be used for catalog matching and distributor lookup.
IC CMOS 4 CIRCUIT 14SO
IC,OPERATIONAL AMPLIFIER, 4 FUNC, 12000UV OFFSET-MAX, CMOS, SOP-14. FREE 2 YEAR RADWELL WARRANTY
Operational Amplifiers - Op Amps Quad Rail-to-Rail 3V
IC CMOS 4 CIRCUIT 14SO
IC CMOS 4 CIRCUIT 14SO
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SO
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-2312-5-ND | 1274552-TS914ID | 2988283 | 687-TS914ID | TS914ID | 20773913 | TS914ID | TS914ID | TS914ID | TS914ID |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS914ID | Op Amps | 800kHz 1.35V 16V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear Amplifier IC | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||||||
| Source Current (IS) | 0.2300 milliamps | 0.2300 milliamps | 0.2300 milliamps | |||||||
| Slew Rate | 1 V/µs | 0.8000 V/µs | 1.00E-6 V/µs | 1 V/µs | 1 V/µs | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Soic | Rail/Tube | Surface Mount | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) |