Manufacturer: STMicroelectronics
Win Source Part Number: 800653-TSV6291ICT
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.5V/μs
Gain Bandwidth Product: 1.3MHz
Current - Input Bias: 1pA
Voltage - Input Offset: 6mV
Current - Supply: 30μA
Current - Output / Channel: 74mA
Voltage - Supply, Single/Dual (±): 1.5V ~ 5.5V
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: TSV6291
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Rail-to-rail input/output 5V CMOS Op-Amp, micro-power (29uA), GBP=1.3MHz, single Product overview: TSV6291ICT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 29uA, 1.3MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5V, 29uA, 1.3MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV6291ICT can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Micropower CMOS Amp 1.5V - 5.5V 1.3 Mhz
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 800653-TSV6291ICT | 497-11025-2-ND | 687-TSV6291ICT | TSV6291ICT | TSV6291ICT | TSV6291ICT | TSV6291ICT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV6291ICT | Instrumentation, Op Amps, Buffer Amps | 5V 29uA 1.3MHz Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Single-Supply | Rail-Rail-Out | |||||
| Source Current (IS) | 0.0300 milliamps | 0.0300 milliamps | 0.0300 milliamps | 0.0300 milliamps | |||
| VOS | 6 millivolts | 6 millivolts | |||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | |||||
| GBW | 1.3 MHz | 1.3 MHz |