Current Sense Amplifier 1 Circuit 8-SOIC
SP Amp Current Sense Amp Single 5.5V 8-Pin SO N T/R Product overview: TSC102IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSC102IDT can be used for catalog matching and distributor lookup.
Current Sense Amplifiers High-Side 2.8 to 30V Cond Amp -16 to 60V
IC CURRENT SENSE 1 CIRCUIT 8SOIC
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Current Sense Amplifier 1 Circuit 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-10325-2-ND | 687-TSC102IDT | TSC102IDT | TSC102IDT | TSC102IDT | TSC102IDT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 5.5V Operational Amplifier IC | Current Sense Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.4200 milliamps | 0.4200 milliamps | 0.4200 milliamps | |||
| Slew Rate | 0.4000 V/µs | 4.00E-7 V/µs | 0.4000 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SO N | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Number of Pins | 8 |