Manufacturer: STMicroelectronics
Win Source Part Number: 117184-TSV734IQ4T
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.35 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 70μA
Channel Output Current: 68mA
Gain Bandwidth Product (GBP): 900kHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
4-Ch CMOS Op Amp, 900kHz GBW, 200uV Vos, 5.5V Product overview: TSV734IQ4T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 900kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV734IQ4T can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)
CMOS Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)
CMOS Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)
IC CMOS 4 CIRCUIT 16QFN
CMOS Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)
IC CMOS 4 CIRCUIT 16QFN
OPAMP, 900KHZ, -40 TO 125DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:900kHz; Slew Rate:0.35V/µs; Supply Voltage Range:1.5V to 5.5V; Amplifier Case Style:QFN-EP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes
Operational Amplifiers - Op Amps High acc Micropwr CMOS Op Amp 60uA
IC CMOS 4 CIRCUIT 16QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 117184-TSV734IQ4T | 687-TSV734IQ4T | 497-13805-1-ND | TSV734IQ4T | TSV734IQ4T | TSV734IQ4T | 41Y2313 | TSV734IQ4T | TSV734IQ4T |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV734IQ4T | 900kHz 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Opamp, 900Khz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 1.5 to 5.5 volts | 1.5 to 5.5 volts | 1.5 volts | 1.5 volts | |||||
| Source Current (IS) | 0.0700 milliamps | 0.0580 milliamps | 0.0580 milliamps | 0.0580 milliamps | |||||
| VOS | 0.2000 millivolts | 0.2000 millivolts | 0.2000 millivolts | ||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA | ||||||
| GBW | 0.9000 MHz | 0.9000 MHz | 0.9000 MHz |