STMicroelectronics, Inc. Dual 20MHz 5.5V 10V Operational Amplifier IC TSV992AIDT

Description
20MHz Rail-to-Rail Op-Amp, Dual, 5.5V, SOIC, 10V/µs Product overview: TSV992AIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, 5.5V, 10V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, 5.5V, 10V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV992AIDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20MHz Rail-to-Rail Op-Amp, Dual, 5.5V, SOIC, 10V/µs Product overview: TSV992AIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, 5.5V, 10V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, 5.5V, 10V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV992AIDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 20MHz 5.5V 10V Operational Amplifier IC
687-TSV992AIDT
Dual 20MHz 5.5V 10V Operational Amplifier IC 687-TSV992AIDT
20MHz Rail-to-Rail Op-Amp, Dual, 5.5V, SOIC, 10V/µs Product overview: TSV992AIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, 5.5V, 10V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, 5.5V, 10V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV992AIDT can be used for catalog matching and distributor lookup.

20MHz Rail-to-Rail Op-Amp, Dual, 5.5V, SOIC, 10V/µs Product overview: TSV992AIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, 5.5V, 10V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, 5.5V, 10V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV992AIDT can be used for catalog matching and distributor lookup.

Supplier's Site
 - TSV992AIDT - Rochester Electronics
Newburyport, MA, United States
TSV992A - Amplifiers and Comparators-AMPLI

TSV992A - Amplifiers and Comparators-AMPLI

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV992AIDT - 037829-TSV992AIDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV992AIDT
037829-TSV992AIDT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV992AIDT 037829-TSV992AIDT
Manufacturer: STMicroelectronics Win Source Part Number: 037829-TSV992AIDT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 1pA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 820μA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 20MHz Alternative Parts (Cross-Reference): AD8532ARZ; MCP6232T-E/SNG; TSV992AIDT; TSV632AIDT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037829-TSV992AIDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 1pA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 820μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 20MHz
Alternative Parts (Cross-Reference): AD8532ARZ; MCP6232T-E/SNG; TSV992AIDT; TSV632AIDT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Op Amps - 7959091P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7959091P
Op Amps 7959091P
STMicroelectronics TSV992AIDT

STMicroelectronics TSV992AIDT

Supplier's Site
Op Amps - 1687739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1687739
Op Amps 1687739
STMicroelectronics TSV992AIDT

STMicroelectronics TSV992AIDT

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 497-5834-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-5834-6-ND
Instrumentation, Op Amps, Buffer Amps 497-5834-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-5834-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-5834-1-ND
Instrumentation, Op Amps, Buffer Amps 497-5834-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-5834-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-5834-2-ND
Instrumentation, Op Amps, Buffer Amps 497-5834-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TSV992AIDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSV992AIDT
Instrumentation, OP Amps, Buffer Amps TSV992AIDT
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TSV992AIDT
Operational Amplifiers - Op Amps TSV992AIDT
Operational Amplifiers - Op Amps Rail/Rail 20MHz GBP

Operational Amplifiers - Op Amps Rail/Rail 20MHz GBP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV992AIDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSV992AIDT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSV992AIDT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSV992AIDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSV992AIDT
Integrated Circuits (ICs) - Linear - Amplifiers TSV992AIDT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TSV992AIDT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TSV992AIDT
Instrumentation, OP Amps, Buffer Amps TSV992AIDT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TSV992AIDT TSV992AIDT 037829-TSV992AIDT 7959091P 1687739 497-5834-6-ND TSV992AIDT TSV992AIDT TSV992AIDT TSV992AIDT TSV992AIDT
Product Name Dual 20MHz 5.5V 10V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV992AIDT Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 volts 2.5 volts
Slew Rate 10 V/µs 10 V/µs 10 V/µs 10 V/µs 1.00E-5 V/µs 10 V/µs
Bandwidth 20 MHz 20 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - CA3140AT/B - Rochester Electronics
Specs
Package Type CAN8 TO5
Life Cycle Stage Rochester Active
View Details
4 suppliers
TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469203QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1706BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Analog - MTLM101AMD - Micross Components, Inc.
Micross Components, Inc.
View Details