Manufacturer: STMicroelectronics
Win Source Part Number: 035280-TSC101BILT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 670kHz
Amplifier Type: Current Sense
Slew Rate: 0.9 V/μs
Current - Input Bias: 5.5μA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 4 V to 24 V
Operating Supply Current: 165μA
Channel Output Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
TSC101 - Amplifiers and Comparators-AMPLI
Current Sense Amplifier 1 Circuit SOT-23-5
Current Sense Amplifier 1 Circuit SOT-23-5
Current Sense Amplifier 1 Circuit SOT-23-5
Current Sense Amp, 24V, 670kHz BW, 1.5mV Vos, SOT-23 Product overview: TSC101BILT from STMicroelectronics is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 670kHz, SOT-23. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 24V, 670kHz, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-TSC101BILT can be used for catalog matching and distributor lookup.
Hi-Side Curr Sense Amplifier TSC101BILT
Hi-Side Curr Sense Amplifier TSC101BILT
Hi-Side Curr Sense Amplifier TSC101BILT
IC CURR SENSE 1 CIRCUIT SOT23-5
IC CURR SENSE 1 CIRCUIT SOT23-5
CURRENT SENSE AMPLIFIER, SOT23-5; No. of Amplifiers:1 Amplifier; Input Bias Current:8µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:500kHz; CMRR:105dB RoHS Compliant: Yes
Current Sense Amplifier 1 Circuit SOT-23-5
IC CURR SENSE 1 CIRCUIT SOT23-5
Current Sense Amplifiers HIGH SIDE CURRENT INT FIXED GAIN 50V/V
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 035280-TSC101BILT | TSC101BILT | 497-6946-1-ND | 771-TSC101BILT | 426308 | 426308P | TSC101BILT | TSC101BILT | 26R7207 | TSC101BILT | TSC101BILT | TSC101BILT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSC101BILT | Instrumentation, Op Amps, Buffer Amps | 24V 670kHz SOT-23 Special Purpose Amplifier Ic | Current Sensing Amplifiers | Current Sensing Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifier, Sot23-5; No. Of Amplifiers Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Current Sense Amplifiers | |
| Supply Voltage (VS) | 4 to 24 volts | 4 volts | 4 volts | |||||||||
| Source Current (IS) | 0.1650 milliamps | 0.1650 milliamps | 0.1650 milliamps | 0.1650 milliamps | ||||||||
| VOS | 0.2000 millivolts | 0.2000 millivolts | 0.2000 millivolts | |||||||||
| IBIAS | 5.5 µA | 5.5 µA | 5.5 µA | |||||||||
| Slew Rate | 0.9000 V/µs | 0.9000 V/µs | 0.9000 V/µs | 0.9000 V/µs | 9.00E-7 V/µs |