General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
CMOS Op-Amp, 2.4MHz, 5V, 1-Ch, SOT-23, 60uA Product overview: TSV6390AILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4MHz, 5V, 60uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.4MHz, 5V, 60uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV6390AILT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 043384-TSV6390AILT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 60μA
Channel Output Current: 72mA
Gain Bandwidth Product (GBP): 2.4MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Operational Amplifiers - Op Amps Micropower wide band width CMOS op-amps
IC OPAMP GP 1 CIRCUIT SOT23-6
IC OPAMP GP 1 CIRCUIT SOT23-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-11444-2-ND | 687-TSV6390AILT | 043384-TSV6390AILT | TSV6390AILT | TSV6390AILT | TSV6390AILT | TSV6390AILT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 2.4MHz 5V 60uA SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV6390AILT | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.0600 milliamps | 0.0600 milliamps | 0.0600 milliamps | 0.0600 milliamps | |||
| Slew Rate | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.10E-6 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOT; SOT-23-6 | Tape and Reel | SOT; SOT23; SOT-23-6 | SOT; SOT23; SOT-23-6 | Surface Mount |