4-Ch Op Amp, 100kHz GBW, 20uA, SO, CMOS Inputs Product overview: TS934IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 20uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 20uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS934IDT can be used for catalog matching and distributor lookup.
Micropower amplifier with CMOS inputs
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 798454-TS934IDT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 10mV
Family Name: TS934
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20μA
Manufacturer Package: 14-SO
Output Current per Channel: 5mA
SR - Slew Rate: 0.05 V/μs
GBP - Gain Bandwidth Product: 100kHz
Dual Supply Voltage (±): 2.7 V ~ 10 V
Alternative Parts (Cross-Reference): TS934IYDT; TS934IYD; LMP7704MA; LMC6584BIM;
Introduction Date: June 25, 1998
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
OP-AMP, QUAD, 100KHZ, 0.05V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:100kHz; Slew Rate:50V/ms; Supply Voltage Range:2.7V to 10V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
IC OPAMP GP 4 CIRCUIT 14SO
IC OPAMP GP 4 CIRCUIT 14SO
IC OPAMP GP 4 CIRCUIT 14SO
Operational Amplifiers - Op Amps Quad Rail-to-Rail
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TS934IDT | TS934IDT | 497-15620-1-ND | 798454-TS934IDT | 45AC7885 | TS934IDT | TS934IDT | TS934IDT | TS934IDT | TS934IDT |
| Product Name | 100kHz 20uA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS934IDT | Op-Amp, Quad, 100Khz, 0.05V/us, Soic-14; No. Of Amplifiers Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 10 volts | 2.7 volts | 2.7 volts | |||||||
| Slew Rate | 0.0500 V/µs | 0.0500 V/µs | 0.0500 V/µs | 0.0500 V/µs | 0.0500 V/µs | 5.00E-8 V/µs | ||||
| Bandwidth | 0.1000 MHz | 0.1000 MHz | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |