High accuracy (Vio below 200uV) Micropower (60uA) 5V CMOS Op Amp, quad, GBP 900kHz Product overview: TSV734IPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 60uA, 5V, 900kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 60uA, 5V, 900kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV734IPT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1321065-TSV734IPT
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 4
Standard Package: 2,500
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 0.35V/µs
Gain Bandwidth Product: 900 kHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 200 µV
Current - Supply: 58µA (x4 Channels)
Current - Output / Channel: 68 mA
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-14080-6,-497-140
Base Product Number: TSV734
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 1.5 V
Voltage - Supply Span (Max): 5.5 V
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
Precision Amplifiers High accuracy Micropwr CMOS Op Amp
IC CMOS 4 CIRCUIT 14TSSOP
Operational Amplifier, QUAD, 900 kHz, 4, 0.35 V/ s, 1.5V to 5.5V, TSSOP, 14 RoHS Compliant: Yes
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TSV734IPT | 1321065-TSV734IPT | 497-14080-1-ND | TSV734IPT | TSV734IPT | TSV734IPT | 41Y2312 | TSV734IPT | TSV734IPT |
| Product Name | Quad 60uA 5V 900kHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifier, Quad, 900 Khz, 4, 0.35 V/ S, 1.5V To 5.5V, Tssop, 14 Rohs Compliant Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.5 to 5.5 volts | 1.5 volts | 1.5 volts | ||||||
| Slew Rate | 0.3500 V/µs | 0.3500 V/µs | 0.3500 V/µs | 3.50E-7 V/µs | 0.3500 V/µs | 0.3500 V/µs | |||
| Bandwidth | 0.9000 MHz | 0.9000 MHz | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |