Dual Opamp, Dual Comparator with Voltage Reference 16-SOIC -40 to 85
Amplifier, Comparator, Reference IC Power Management 16-SOIC
Operational Amplifier, 2 Func, 4500uV Offset-Max, BIPolar, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 043367-TSM102ID
Packaging: Reel - TR
Type: Amplifier, Comparator, Reference
Applications: Power Management
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SOIC
Alternative Parts (Cross-Reference): TSM102IDR; TSM102AIDT; TSM102AID;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Special Purpose Amplifiers Dual Opamp Dual Comparator
Amplifier, Comparator, Reference IC Power Management 16-SOIC
IC AMP COMP REF 16SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TSM102ID | TSM102IDTI-ND | TSM102ID | 043367-TSM102ID | TSM102ID | TSM102ID | TSM102ID |
| Product Name | TSM102 Dual Opamp, Dual Comparator with Voltage Reference | Special Purpose Amplifiers | Linear - Linear - Amplifiers - Special Purpose - TSM102ID | Special Purpose Amplifiers | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | |
| RoHS Compliant | RoHS | ||||||
| Supply Voltage (VS) | 3 to 30 volts | ||||||
| VOS | 4.5 millivolts | ||||||
| CMRR | 70 dB | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |