Manufacturer: STMicroelectronics
Win Source Part Number: 1321036-TSV6395IPT
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 4
Standard Package: 2,500
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 1.1V/µs
Gain Bandwidth Product: 2.4 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 3 mV
Current - Supply: 50µA
Current - Output / Channel: 72 mA
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 16-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -497-10465-2,-497-10
Base Product Number: TSV6395
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 1.5 V
Voltage - Supply Span (Max): 5.5 V
Quad Op Amp, 2.4MHz, 5.5V, 16-Pin TSSOP, SMT Product overview: TSV6395IPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.4MHz, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.4MHz, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV6395IPT can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
IC CMOS 4 CIRCUIT 16TSSOP
IC CMOS 4 CIRCUIT 16TSSOP
Operational Amplifiers - Op Amps Micropower Wide CMOS 60 uA 2.4 MHz
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 7959097 | 7959097P | 1321036-TSV6395IPT | 687-TSV6395IPT | 497-10465-6-ND | TSV6395IPT | TSV6395IPT | TSV6395IPT | TSV6395IPT |
| Product Name | Op Amps | Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Quad 2.4MHz 5.5V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Package Type | SSOP; SOP; TSSOP; Tssop | SSOP; SOP; TSSOP; TSSOP | SSOP; SOP; TSSOP; 16-TSSOP (0.173", 4.40mm Width) | TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | Surface Mount | ||
| Number of Pins | 16 | 16 | 16 | ||||||
| Source Current (IS) | 0.0500 milliamps | 0.0500 milliamps | 0.0500 milliamps | 0.0500 milliamps | |||||
| VOS | 3 millivolts | 3 millivolts |