The TSV625IPT is a quad operational amplifier from Quarktwin Technology Ltd. designed for low voltage and low power applications. It features rail-to-rail input and output, making it suitable for a variety of signal conditioning tasks. The device operates with a supply voltage range of 1.5 to 5.5 V and consumes a typical current of 29 µA, with a maximum of 36 µA. It has a gain bandwidth product of 420 kHz and is unity gain stable for capacitive loads up to 100 pF. The TSV625IPT also includes a low power shutdown mode, reducing current consumption to 5 nA in this state. It offers good accuracy with a maximum input offset voltage of 800 µV and a low input bias current of 1 pA. These characteristics make the TSV625IPT particularly well-suited for battery-powered and portable devices, as well as medical instrumentation and active filtering applications.
CMOS Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
IC CMOS 4 CIRCUIT 16TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
Operational Amplifiers - Op Amps Rail-to-rail 29 uA 420 kHz CMOS
IC CMOS 4 CIRCUIT 16TSSOP
IC CMOS 4 CIRCUIT 16TSSOP
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-10162-2-ND | TSV625IPT | TSV625IPT | TSV625IPT | TSV625IPT | TSV625IPT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.0290 milliamps | 0.0290 milliamps | 0.0290 milliamps | |||
| Slew Rate | 0.1400 V/µs | 0.1400 V/µs | 0.1400 V/µs | 1.40E-7 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | Surface Mount |