Manufacturer: STMicroelectronics
Win Source Part Number: 035316-TSH80IYLT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 100MHz
Amplifier Type: General Purpose
Slew Rate: 118 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 800μV
Family Name: TSH80
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 4.5 V to 12 V, ±2.25 V to 6 V
Operating Supply Current: 9.8mA
Channel Output Current: 55mA
Gain Bandwidth Product (GBP): 65MHz
Alternative Parts (Cross-Reference): MAX4350EUK; MAX4214EUK; MAX4212EUK;
Introduction Date: February 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
100MHz Rail-to-Rail Op Amp, SOT-23-5, 6V, 118V/µs Product overview: TSH80IYLT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 6V, 118V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 6V, 118V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH80IYLT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
OP Amp Single GP R-R O/P ±6V/12V Automotive 5-Pin SOT-23 T/R
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps Wide Band RtoR Op 4.5 -12V 3dB 100MHz
IC OPAMP GP 1 CIRCUIT SOT23-5
OPAMP, 65MHZ, -40 TO 85DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:65MHz; Slew Rate:118V/µs; Supply Voltage Range:± 2.25V to ± 6V, 4.5V to 12V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 035316-TSH80IYLT | 687-TSH80IYLT | 497-15862-2-ND | TSH80IYLT | 761-TSH80IYLT | TSH80IYLT | TSH80IYLT | TSH80IYLT | TSH80IYLT | 26AH0349 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH80IYLT | 100MHz 6V 118V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | OP Amp Single GP R-R O/P ±6V/12V Automotive 5-Pin SOT-23 T/R | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 65Mhz, -40 To 85Deg C; No. Of Amplifiers Stmicroelectronics |
| Supply Voltage (VS) | 4.5 to 12 volts | 4.5 to 12 volts | 4.5 volts | 4.5 to 12 volts | 4.5 volts | |||||
| Source Current (IS) | 9.8 milliamps | 9.8 milliamps | 9.8 milliamps | 9.8 milliamps | 9.8 milliamps | |||||
| VOS | 0.8000 millivolts | 0.8000 millivolts | 0.8000 millivolts | 0.8000 millivolts | ||||||
| IBIAS | 6 µA | 6 µA | 6 µA | |||||||
| GBW | 65 MHz | 65 MHz | 65 MHz |