STMicroelectronics, Inc. Instrumentation, Op Amps, Buffer Amps TS954IDT

Description
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
Request a Quote Datasheet
Description
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 497-15621-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-15621-2-ND
Instrumentation, Op Amps, Buffer Amps 497-15621-2-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-15621-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-15621-6-ND
Instrumentation, Op Amps, Buffer Amps 497-15621-6-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-15621-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-15621-1-ND
Instrumentation, Op Amps, Buffer Amps 497-15621-1-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS954IDT - 035250-TS954IDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS954IDT
035250-TS954IDT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS954IDT 035250-TS954IDT
Manufacturer: STMicroelectronics Win Source Part Number: 035250-TS954IDT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1 V/μs Current - Input Bias: 35nA Voltage - Input Offset: 6mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Supply Voltage - Operating: 2.7 V to 12 V Operating Supply Current: 950μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 3MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 035250-TS954IDT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 35nA
Voltage - Input Offset: 6mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 2.7 V to 12 V
Operating Supply Current: 950μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Op Amps - 7147544 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7147544
Op Amps 7147544
STMicroelectronics TS954IDT

STMicroelectronics TS954IDT

Supplier's Site
Op Amps - 9208903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
9208903
Op Amps 9208903
STMicroelectronics TS954IDT

STMicroelectronics TS954IDT

Supplier's Site
Op Amps - 7147544P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7147544P
Op Amps 7147544P
STMicroelectronics TS954IDT

STMicroelectronics TS954IDT

Supplier's Site
 - TS954IDT - Rochester Electronics
Newburyport, MA, United States
Real input & output rail to rail / low distortion (0.01%)

Real input & output rail to rail / low distortion (0.01%)

Supplier's Site Datasheet
SMD 3MHz Operational Amplifier IC - 687-TS954IDT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3MHz Operational Amplifier IC
687-TS954IDT
SMD 3MHz Operational Amplifier IC 687-TS954IDT
4-Ch Op Amp, 3MHz BW, Rail-to-Rail, SO, Surface Mount Product overview: TS954IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 3MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS954IDT can be used for catalog matching and distributor lookup.

4-Ch Op Amp, 3MHz BW, Rail-to-Rail, SO, Surface Mount Product overview: TS954IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 3MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS954IDT can be used for catalog matching and distributor lookup.

Supplier's Site
Opamp, 3Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 69AH3087 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 3Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics
69AH3087
Opamp, 3Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics 69AH3087
OPAMP, 3MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

OPAMP, 3MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TS954IDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS954IDT
Integrated Circuits (ICs) - Linear - Amplifiers TS954IDT
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TS954IDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS954IDT
Instrumentation, OP Amps, Buffer Amps TS954IDT
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS954IDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS954IDT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS954IDT
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TS954IDT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TS954IDT
Instrumentation, OP Amps, Buffer Amps TS954IDT
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TS954IDT
Operational Amplifiers - Op Amps TS954IDT
Operational Amplifiers - Op Amps Quad Rail-to-Rail

Operational Amplifiers - Op Amps Quad Rail-to-Rail

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 497-15621-2-ND 035250-TS954IDT 7147544 7147544P TS954IDT 687-TS954IDT 69AH3087 TS954IDT TS954IDT TS954IDT TS954IDT TS954IDT
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS954IDT Op Amps Op Amps SMD 3MHz Operational Amplifier IC Opamp, 3Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Features Rail-Rail-Out
Source Current (IS) 0.9500 milliamps 0.9500 milliamps 0.9500 milliamps 0.9500 milliamps
Slew Rate 1 V/µs 1 V/µs 1 V/µs 1.00E-6 V/µs 1 V/µs 1 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)" 14-SO SOIC; Soic SOIC; SOIC SOP; SOP-14 Tape and Reel Surface Mount SOIC; 14-SOIC (0.154\", 3.90mm Width) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8964401PA - Lingto Electronic Limited
Specs
Source Current (IS) 6.5 milliamps
Bandwidth 60 MHz
View Details
Op Amps - 2412939P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details