Manufacturer: STMicroelectronics
Win Source Part Number: 035140-TS512IDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 50nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 6 V to 30 V, ±3 V to 15 V
Operating Supply Current: 500μA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
2-Ch Op Amp, 3MHz GBW, 1.5V/µs SR, 15V Op, SO Package Product overview: TS512IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 1.5V, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 1.5V, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS512IDT can be used for catalog matching and distributor lookup.
TS512 - Dual Bipolar Op Amplifiers
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Precision Amplifiers Dual Prec Hi-Perform
IC OPAMP GP 2 CIRCUIT 8SOIC
OPAMP, 3MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
General Purpose Amplifier 2 Circuit 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 035140-TS512IDT | 687-TS512IDT | TS512IDT | 497-2296-6-ND | TS512IDT | TS512IDT | TS512IDT | TS512IDT | 69AH3080 | TS512IDT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS512IDT | 3MHz 1.5V 15V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 3Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 6 to 30 volts | 15 volts | 3 volts | 3 volts | ||||||
| Source Current (IS) | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | ||||||
| VOS | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||||
| IBIAS | 0.0500 µA | 0.0500 µA | 0.0500 µA | |||||||
| GBW | 3 MHz | 3 MHz | 3 MHz |