CMOS Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)
CMOS Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)
CMOS Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)
Manufacturer: STMicroelectronics
Win Source Part Number: 035372-TSV524IQ4T
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 0.89 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 45μA
Channel Output Current: 55mA
Gain Bandwidth Product (GBP): 1.15MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quad Op Amp, 1.15MHz, Rail-to-Rail, 5.5V, 16-Pin QFN EP Product overview: TSV524IQ4T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.15MHz, 5.5V, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.15MHz, 5.5V, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV524IQ4T can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)
IC CMOS 4 CIRCUIT 16QFN
Operational Amplifier, QUAD, 1.15 MHz, 4, 0.89 V/ s, 2.7V to 5.5V, QFN, 16 RoHS Compliant: Yes
IC CMOS 4 CIRCUIT 16QFN
Operational Amplifiers - Op Amps 1.15 MHz at 5V 45uA 2.7 to 5.5V 100pF
IC CMOS 4 CIRCUIT 16QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-13199-1-ND | 035372-TSV524IQ4T | 687-TSV524IQ4T | TSV524IQ4T | TSV524IQ4T | 46W2210 | TSV524IQ4T | TSV524IQ4T | TSV524IQ4T |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV524IQ4T | Quad 1.15MHz 5.5V QFN Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Quad, 1.15 Mhz, 4, 0.89 V/ S, 2.7V To 5.5V, Qfn, 16 Rohs Compliant Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.0450 milliamps | 0.0450 milliamps | 0.0450 milliamps | 0.0450 milliamps | |||||
| Slew Rate | 0.8900 V/µs | 0.8900 V/µs | 0.8900 V/µs | 0.8900 V/µs | 8.90E-7 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | 16-VFQFN Exposed Pad | 16-QFN (3x3) | QFN EP | 16-VFQFN Exposed Pad | Surface Mount | Surface Mount |