The TS4962MEIKJT is a Class-D audio power amplifier designed for efficient performance in portable applications. It operates with a supply voltage range of 2.4 V to 5.5 V and can deliver up to 3 W into a 4 Ω load at 5 V with a maximum total harmonic distortion plus noise (THD+N) of 10%. For lower distortion levels, it provides 2.3 W at 5 V or 0.75 W at 3.0 V into a 4 Ω load with 1% THD+N. The amplifier features adjustable gain through external resistors, low current consumption of 2 mA at 3 V, and a typical efficiency of 88%. It also includes a standby mode that reduces current consumption to 10 nA. The device is packaged in a 9-bump Flip Chip format, making it suitable for compact designs in applications such as portable gaming consoles, VR headsets, smartphones, and tablets.
Amplifier IC 1-Channel (Mono) Class D 9-Flipchip (1.6x1.6)
IC AMP D MONO 2.8W 9FLIPCHIP
IC AMP D MONO 2.8W 9FLIPCHIP
Amplifier IC 1-Channel (Mono) Class D 9-Flipchip (1.6x1.6)
Audio Amplifiers 3 W filter-free class D audio power amplifier
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 497-TS4962MEIKJTTR-ND | TS4962MEIKJT | TS4962MEIKJT | TS4962MEIKJT | TS4962MEIKJT |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 5.5 to 2.4 volts | 2.4 to 5.5 volts | ||
| Output Power | 2.8 watts | 2.8 watts | 2.8 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D |