Manufacturer: STMicroelectronics
Win Source Part Number: 1274900-TSV714IPT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Family Name: TSV714
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10μA
Manufacturer Homepage: www.st.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 56mA
SR - Slew Rate: 0.06 V/μs
GBP - Gain Bandwidth Product: 150kHz
Dual Supply Voltage (±): 1.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): MAX4403AUD+T; MAX4403AUD; MAX4354EUD+T;
Introduction Date: February 21, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Quad 5V CMOS Op Amp, 150kHz GBP, 200uV Vos, 10uA, TSSOP Product overview: TSV714IPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 150kHz, 10uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5V, 150kHz, 10uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV714IPT can be used for catalog matching and distributor lookup.
Precision Amplifiers High accuracy Micropwr CMOS Op Amp
IC CMOS 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1274900-TSV714IPT | 497-14079-1-ND | 687-TSV714IPT | TSV714IPT | TSV714IPT | TSV714IPT | TSV714IPT | TSV714IPT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV714IPT | Instrumentation, Op Amps, Buffer Amps | Quad 5V 150kHz 10uA Operational Amplifier IC | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.0100 milliamps | 0.0100 milliamps | 0.0100 milliamps | 0.0100 milliamps | ||||
| VOS | 0.2000 millivolts | 0.2000 millivolts | 0.2000 millivolts | |||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA | |||||
| GBW | 0.1500 MHz | 0.1500 MHz | 0.1500 MHz | |||||
| Slew Rate | 0.0600 V/µs | 0.0600 V/µs | 0.0600 V/µs | 6.00E-8 V/µs | 0.0600 V/µs | 0.0600 V/µs |