Dual Op Amp, 1.15MHz GBW, Rail-to-Rail, 8-Pin DFN EP SMT Product overview: TSV522IQ2T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.15MHz, DFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.15MHz, DFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV522IQ2T can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 798514-TSV522IQ2T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-UDFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Family Name: TSV522
Categories: Integrated Circuits (ICs)
Operating Supply Current: 45μA
Manufacturer Package: 8-DFN (2x2)
Output Current per Channel: 55mA
SR - Slew Rate: 0.89 V/μs
GBP - Gain Bandwidth Product: 1.15MHz
Dual Supply Voltage (±): 2.7 V ~ 5.5 V
Alternative Parts (Cross-Reference): TLV9002IDSGT; TLV9002IDSGR; LTC6247IDC#PBF; LTC6256IDC#TRMPBF ;
Introduction Date: October 21, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
IC CMOS 2 CIRCUIT 8DFN
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
Operational Amplifiers - Op Amps 1.15 MHz at 5V 45uA 2.7 to 5.5V 100pF
OPAMP, 1.15MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
IC CMOS 2 CIRCUIT 8DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 687-TSV522IQ2T | 798514-TSV522IQ2T | 497-13229-6-ND | TSV522IQ2T | TSV522IQ2T | TSV522IQ2T | 69AH3040 | TSV522IQ2T |
| Product Name | Dual 1.15MHz DFN Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV522IQ2T | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Opamp, 1.15Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | DFN EP | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | Automotive | ||||
| Number of Pins | 8 | 8 | ||||||
| Source Current (IS) | 0.0450 milliamps | 0.0450 milliamps | 0.0450 milliamps | 0.0450 milliamps | ||||
| VOS | 1 millivolts | 1 millivolts |