High-performance class G stereo headphone amplifier with I2C volume control Product overview: TS4621EIJT from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, High-Performance. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS4621EIJT can be used for catalog matching and distributor lookup.
Amplifier IC Headphones, 2-Channel (Stereo) Class G 16-FlipChip (1.65x1.65)
Manufacturer: STMicroelectronics
Win Source Part Number: 1114382-TS4621EIJT
Packaging: Reel - TR
Type: Class G
Features: Depop, Differential Inputs, I2C, Short-Circuit and Thermal Protection, Standby, Volume Control
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-Flipchip (1.65x1.65)
Dimension: 16-WFBGA, FCBGA
Supply Voltage - Operating: 2.3 V to 4.8 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC AMP CLASS G STEREO 16FLIPCHIP
Amplifier IC Headphones, 2-Channel (Stereo) Class G 16-FlipChip (1.65x1.65)
Audio Amplifiers High Perf Class-G 2.3V to 4.8V 0.6mA
IC AMP CLASS G STEREO 16FLIPCHIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-TS4621EIJT | 497-11994-2-ND | 1114382-TS4621EIJT | TS4621EIJT | TS4621EIJT | TS4621EIJT | TS4621EIJT |
| Product Name | High-Performance Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TS4621EIJT | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.3 to 4.8 volts | 2.3 to 4.8 volts | 2.3 to 4.8 volts | 4.8 to 2.3 volts | 2.3 to 4.8 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape and Reel | 16-WFBGA, FCBGA | 16-Flipchip (1.65x1.65) | 16-WFBGA, FCBGA | 16-WFBGA, FCBGA |