Texas Instruments TSM104WA Quad OpAmp And Programmable Voltage Reference TSM104WAIDR

Description
Quad OpAmp And Programmable Voltage Reference 16-SOIC -40 to 105
Request a Quote Datasheet
Description
Quad OpAmp And Programmable Voltage Reference 16-SOIC -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSM104WA Quad OpAmp And Programmable Voltage Reference - TSM104WAIDR - Texas Instruments
Dallas, TX, United States
TSM104WA Quad OpAmp And Programmable Voltage Reference
TSM104WAIDR
TSM104WA Quad OpAmp And Programmable Voltage Reference TSM104WAIDR
Quad OpAmp And Programmable Voltage Reference 16-SOIC -40 to 105

Quad OpAmp And Programmable Voltage Reference 16-SOIC -40 to 105

Buy Now Datasheet
 - TSM104WAIDR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 3000uV Offset-Max, BIPolar, PDSO16

Operational Amplifier, 2 Func, 3000uV Offset-Max, BIPolar, PDSO16

Supplier's Site Datasheet
Singapore, Singapore
Quad 900kHz 30V 1.4mA Operational Amplifier IC
687-TSM104WAIDR
Quad 900kHz 30V 1.4mA Operational Amplifier IC 687-TSM104WAIDR
Quad Op Amp, 900kHz BW, 30V, 1.4mA, 16-SOIC Product overview: TSM104WAIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 900kHz, 30V, 1.4mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 900kHz, 30V, 1.4mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSM104WAIDR can be used for catalog matching and distributor lookup.

Quad Op Amp, 900kHz BW, 30V, 1.4mA, 16-SOIC Product overview: TSM104WAIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 900kHz, 30V, 1.4mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 900kHz, 30V, 1.4mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSM104WAIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSM104WAIDR - 1274772-TSM104WAIDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSM104WAIDR
1274772-TSM104WAIDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSM104WAIDR 1274772-TSM104WAIDR
Manufacturer: Texas Instruments Win Source Part Number: 1274772-TSM104WAIDR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: General Current - Input Bias: 30nA Voltage - Input Offset: 500μV Family Name: TSM104WA Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Output Current per Channel: 40mA SR - Slew Rate: 0.3 V/μs GBP - Gain Bandwidth Product: 900kHz Dual Supply Voltage (±): 3 V ~ 30 V Alternative Parts (Cross-Reference): TSM104AIDT; TSM104WAID; TSM104AID; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1274772-TSM104WAIDR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 30nA
Voltage - Input Offset: 500μV
Family Name: TSM104WA
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Output Current per Channel: 40mA
SR - Slew Rate: 0.3 V/μs
GBP - Gain Bandwidth Product: 900kHz
Dual Supply Voltage (±): 3 V ~ 30 V
Alternative Parts (Cross-Reference): TSM104AIDT; TSM104WAID; TSM104AID;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-21202-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-21202-2-ND
Instrumentation, Op Amps, Buffer Amps 296-21202-2-ND
General Purpose Amplifier 4 Circuit 16-SOIC

General Purpose Amplifier 4 Circuit 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TSM104WAIDR
Operational Amplifiers - Op Amps TSM104WAIDR
Operational Amplifiers - Op Amps Quad OpAmp & Prog Voltage Reference

Operational Amplifiers - Op Amps Quad OpAmp & Prog Voltage Reference

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSM104WAIDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSM104WAIDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSM104WAIDR
IC OPAMP GP 4 CIRCUIT 16SOIC

IC OPAMP GP 4 CIRCUIT 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSM104WAIDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSM104WAIDR
Integrated Circuits (ICs) - Linear - Amplifiers TSM104WAIDR
IC OPAMP GP 4 CIRCUIT 16SOIC

IC OPAMP GP 4 CIRCUIT 16SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TSM104WAIDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSM104WAIDR
Instrumentation, OP Amps, Buffer Amps TSM104WAIDR
General Purpose Amplifier 4 Circuit 16-SOIC

General Purpose Amplifier 4 Circuit 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TSM104WAIDR TSM104WAIDR 687-TSM104WAIDR 1274772-TSM104WAIDR 296-21202-2-ND TSM104WAIDR TSM104WAIDR TSM104WAIDR TSM104WAIDR
Product Name TSM104WA Quad OpAmp And Programmable Voltage Reference Quad 900kHz 30V 1.4mA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSM104WAIDR Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type SOIC,TSSOP SOIC; SOIC16 Tape and Reel SOIC; "16-SOIC (0.154"", 3.90mm Width)" Surface Mount SOIC; 16-SOIC (0.154\", 3.90mm Width)
Standards RoHS RoHS RoHS
Life Cycle Stage Active Last Shipments Active
Supply Voltage (VS) 3 to 30 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

INA121 FET-Input, Low Power Instrumentation Amplifier - INA121PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
11 suppliers
TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460202QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 6 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
3 suppliers
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605Q2A - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers