Quad OpAmp And Programmable Voltage Reference 16-TSSOP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 1274773-TSM104WAIPWR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 30nA
Voltage - Input Offset: 500μV
Family Name: TSM104WA
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Output Current per Channel: 40mA
SR - Slew Rate: 0.3 V/μs
GBP - Gain Bandwidth Product: 900kHz
Dual Supply Voltage (±): 3 V ~ 30 V
Alternative Parts (Cross-Reference): LM614BIN; NTE992; LM614CN;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 4 Circuit 16-TSSOP
Quad Op Amp, 900kHz BW, 30V, 1.4mA, TSSOP Product overview: TSM104WAIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 900kHz, 30V, 1.4mA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 900kHz, 30V, 1.4mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSM104WAIPWR can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 3000uV Offset-Max, BIPolar, PDSO16
General Purpose Amplifier 4 Circuit 16-TSSOP
IC OPAMP GP 4 CIRCUIT 16TSSOP
IC OPAMP GP 4 CIRCUIT 16TSSOP
Operational Amplifiers - Op Amps Quad OpAmp & Prog Voltage Reference
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TSM104WAIPWR | 1274773-TSM104WAIPWR | 296-21203-2-ND | 687-TSM104WAIPWR | TSM104WAIPWR | TSM104WAIPWR | TSM104WAIPWR | TSM104WAIPWR | TSM104WAIPWR |
| Product Name | TSM104WA Quad OpAmp And Programmable Voltage Reference | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSM104WAIPWR | Instrumentation, Op Amps, Buffer Amps | Quad 900kHz 30V 1.4mA Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC,TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Tape and Reel | SSOP; SOP; TSSOP; TSSOP16 | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | Surface Mount | |||
| Source Current (IS) | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | |||||
| VOS | 0.5000 millivolts | 0.5000 millivolts | |||||||
| IBIAS | 0.0300 µA | 0.0300 µA |